EN
  • EN
  • DE

DAC6551AQDGKRQ1

Part No DAC6551AQDGKRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8VSSOP / 12 Bit Digital to Analog Converter 1 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
INL/DNL (LSB) 0.3, 0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Base Product Number DAC6551
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISDAC6551AQDGKRQ1,296-45314-6,DAC6551AQDGKRQ1-ND,296-45314-2,-296-45314-1-ND,2156-DAC6551AQDGKRQ1,296-45314-1
Standard Package 2,500
Win Source Part Number 981616-DAC6551AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian DAC6551AQDGKRQ1 CAD Model

Description

DAC6551AQDGKRQ1 Automotive 16-bit Digital-to-Analog Converter

The DAC6551AQDGKRQ1 from Texas Instruments is a highly precise 16-bit digital-to-analog converter designed to meet the rigorous standards of automotive applications. This advanced DAC is part of TI's extensive range of data converters that are engineered to provide accurate and reliable performance in a variety of systems, including advanced driver-assistance systems (ADAS), engine control units (ECUs), and infotainment systems.

Encased in an 8-pin VSSOP (DGK) package, the DAC6551AQDGKRQ1 is optimized for space-constrained applications where footprint is at a premium. Its small form factor does not compromise on performance, offering a settling time of just 10 microseconds, which ensures rapid and responsive signal conversion critical in automotive environments.

This DAC operates over a wide supply range of 2.7V to 5.5V, providing designers with flexibility in various power supply scenarios. It also features a low-power consumption design, which is essential for reducing the overall energy footprint of the automotive electronic system it is integrated into. With an extended temperature range of -40°C to +125°C, the DAC6551AQDGKRQ1 is built to withstand the harsh conditions encountered in automotive applications.

One of the standout features of the DAC6551AQDGKRQ1 is its integrated precision reference, which ensures stability and minimizes the need for external components. This not only saves board space but also simplifies the design process. The device also includes a power-on-reset circuit that ensures the output DAC defaults to a known state upon power-up, enhancing the safety and predictability of the system.

Communication with the DAC6551AQDGKRQ1 is facilitated through a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE, and DSP interface standards, allowing for easy integration into existing digital systems. The device also features double-buffered input, which separates the input and output update and provides smoother transitions.

Overall, the DAC6551AQDGKRQ1 is a robust, high-performance solution for automotive electronics, offering the precision and durability needed for the most demanding applications. Its combination of features makes it a versatile choice for system designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1820 $50.9120
39+ $2.6109 $101.8251
60+ $2.5293 $151.7580
82+ $2.4477 $200.7114
106+ $2.3661 $250.8066
142+ $2.1214 $301.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess