STMicroelectronics BAR42FILM/BAR42NFILM Diodes
The BAR42FILM and BAR42NFILM from STMicroelectronics are a pair of high-performance, small signal Schottky diodes designed for a wide range of applications. These diodes are well-suited for use in high-frequency circuits and are commonly employed in applications such as switching power supplies, converters, and high-speed switching circuits.
With their low forward voltage drop and fast switching capabilities, these diodes offer excellent efficiency. This makes them ideal for energy-sensitive designs where power conservation is crucial. Their low power loss and high efficiency are beneficial in extending the battery life of portable devices.
The BAR42FILM and BAR42NFILM diodes feature a reverse voltage of 30V and a forward current of 200mA. These specifications ensure the diodes can handle moderate power requirements while maintaining a compact footprint. The diodes are packaged in a small SOT-23 package, which is favored for its space-saving attributes, allowing designers to create more compact and integrated PCB layouts.
These diodes also exhibit excellent thermal performance, thanks to their low thermal resistance. This characteristic ensures that they can operate reliably over a wide temperature range, making them suitable for industrial and automotive applications where temperature extremes are common.
The BAR42FILM/BAR42NFILM diodes are also characterized by their low leakage current, which is an important feature for applications that require high reliability and long-term stability. This low leakage current contributes to the overall low power consumption of the circuit in which they are used.
STMicroelectronics is known for its commitment to quality and reliability, and these diodes are no exception. They are manufactured to meet high-quality standards, ensuring that they deliver consistent performance and durability. Whether used in consumer electronics, automotive systems, or industrial equipment, the BAR42FILM and BAR42NFILM diodes from STMicroelectronics are an excellent choice for designers looking for reliable and efficient small signal Schottky diodes.