EN
  • EN
  • DE

292100B152JO0

Part No 292100B152JO0
Catalog Mica and PTFE Capacitors
Description CAP MICA 1500PF 5% 10KV DISK
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Capacitance 1500 pF
Tolerance ±5%
Voltage - Rated 10 kV
Dielectric Material Mica
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Requires Holder
Case / Package Disk, Metal Fitting - Threaded
Features General Purpose
Size / Dimension 2.500" Dia (63.50mm)
Height - Seated (Max) 2.562\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1522509-292100B152JO0
Ultra Librarian 3D Model Ultra Librarian 292100B152JO0 CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Lowest to $4.1568
Cornell Dubilier Electronics (CDE)
CAP MICA 500PF 5% 500V RADIAL
Lowest to $3.6786
Cornell Dubilier Knowles
CAP MICA 150PF 2% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 10PF 0.5PF 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 62PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 390PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 5.6PF 0.5PF 300V SMD
Need more? Email Us
Littelfuse Inc.
220pF Mica Capacitor 500V
Lowest to $24.0829
Cornell Dubilier Electronics (CDE)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess