EN
  • EN
  • DE

DAC1282AIPWR

Part No DAC1282AIPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC SEISMIC MON 24BIT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DAC
Number of Channels 1
Resolution (Bits) 24 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number DAC1282
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583739-DAC1282AIPWR
Ultra Librarian 3D Model Ultra Librarian DAC1282AIPWR CAD Model

Description

The DAC1282AIPWR is a high-performance, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. This integrated circuit provides a combination of outstanding features that ensure excellent performance and ease of use.

Key Features

  • Resolution: The DAC1282AIPWR boasts a 12-bit resolution, providing fine granularity for analog output signals. This high resolution ensures that the converted analog signals closely approximate the original digital values.
  • Interface: It supports a flexible serial interface that is compatible with several microcontroller or microprocessor standards, including SPI, QSPI, MICROWIRE, and DSPs, allowing for easy integration into a wide range of systems.
  • Output Range: The device offers a programmable output range, which can be set through software commands. This feature allows users to customize the output to match the requirements of the subsequent analog stages or the system at large.
  • Accuracy: With its high precision and low total unadjusted error (TUE), the DAC1282AIPWR ensures accurate analog signal reproduction, which is critical for sensitive applications.
  • Settling Time: The DAC features a fast settling time, enabling it to quickly reach a stable output after a digital code change. This is particularly important in control loop applications where response time is critical.

Applications

The DAC1282AIPWR is suitable for a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Digital signal processing
  • Industrial control systems
  • Portable instrumentation

Package and Availability

The device is available in a TSSOP (Thin Shrink Small Outline Package) 16-pin package, designated by the suffix 'AIPWR' in its part number. This compact package makes it suitable for space-constrained applications. Texas Instruments ensures the availability of this product across its global distribution network, providing reliable supply and support for designers and manufacturers.

Overall, the DAC1282AIPWR from Texas Instruments represents a versatile and reliable solution for digital-to-analog conversion, catering to a wide range of applications that require high precision and performance.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8474 $62.8474
2+ $51.5671 $103.1342
4+ $49.9557 $199.8228
5+ $48.3442 $241.7210
6+ $46.7327 $280.3962
8+ $41.8983 $335.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess