DAC0808LCM Digital-to-Analog Converter from Texas Instruments
The DAC0808LCM is a high-performance, 8-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is a monolithic integrated circuit that offers excellent data conversion accuracy and stability, making it suitable for a wide range of applications, including process control systems, digital signal processing, and computer interfacing.
Constructed using an advanced silicon-gate CMOS process, the DAC0808LCM is an upgraded version of the industry-standard DAC0808 series. It features a full-scale output current settling time of 150 ns while maintaining a low power consumption of just 33 mW at ±5V. Moreover, the DAC0808LCM provides a guaranteed monotonicity over the entire temperature range, ensuring reliable performance in various operating conditions.
This DAC is versatile, with a double-buffered interface that allows for asynchronous updating of the digital input. The device accepts 8-bit binary input data and converts it into an analog output current. This output current can be easily converted to a voltage with an external output amplifier and a precision resistor.
The DAC0808LCM operates over a wide supply voltage range of ±4.5V to ±18V. It is available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into a variety of electronic systems. Its pin configuration is designed for simple PCB (Printed Circuit Board) layout and interfacing with microprocessors and microcontrollers.
Key features of the DAC0808LCM include:
- Relative accuracy: ±0.19% at Full Scale Range (FSR)
- Full-scale output current: 2 mA with TTL/CMOS compatibility
- Low power consumption: 33 mW at ±5V
- No user-trimming required for most applications
- Wide supply voltage range: ±4.5V to ±18V
- Fast settling time: 150 ns to 0.1% of FSR
Overall, the DAC0808LCM from Texas Instruments is a reliable and efficient solution for converting digital signals to analog form. Its high precision, fast performance, and low power consumption make it an excellent choice for designers seeking a robust DAC for their electronic projects.