EN
  • EN
  • DE

D77614FT

Part No D77614FT
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055013-D77614FT
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D77614FT CAD Model

Description

Texas Instruments introduces the D77614FT, a state-of-the-art integrated circuit designed to cater to a wide array of applications in the realm of digital signal processing and control systems. This product embodies the cutting-edge technology and innovation Texas Instruments is renowned for, ensuring reliability and high performance for your electronic projects.

Key Features

  • Advanced Processing Capabilities: The D77614FT boasts a high-speed processor core that provides efficient computation and data handling, perfect for demanding tasks in signal processing and control applications.
  • Low Power Consumption: Designed with power efficiency in mind, the D77614FT minimizes energy usage, making it ideal for portable and battery-operated devices.
  • Robust Connectivity: With multiple communication interfaces, this product ensures seamless integration with other components and systems, offering versatility in its deployment.
  • High Integration: The D77614FT integrates various functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.

Applications

The versatility of the D77614FT allows it to be utilized across a diverse range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical equipment

Technical Specifications

The D77614FT comes with a comprehensive set of technical specifications designed to meet the needs of advanced digital systems. Its specifications include a wide operating temperature range, high-speed clock frequencies, and support for various I/O standards.

Quality and Support

Texas Instruments stands behind the D77614FT with their commitment to quality and longevity. Customers can expect robust technical support, extensive documentation, and a strong community of developers and engineers. With the D77614FT, you're not just purchasing a component; you're investing in a solution backed by a leader in the semiconductor industry.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess