Products specifications

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74FCT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74FCT841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CY74FCT841BTPC-TI,TEXTISCY74FCT841BTPC,296-33249-5,CY74FCT841BTPC-ND
Standard Package 15
Win Source Part Number 993629-CY74FCT841BTPC
Ultra Librarian 3D Model Ultra Librarian CY74FCT841BTPC CAD Model

Description

The CY74FCT841BTPC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 10-bit bus interface latch designed by Texas Instruments to meet the rigorous demands of modern digital electronics. This integrated circuit is part of the FCT (Fast CMOS TTL-compatible) family, which is known for its high-speed operation and low power consumption.

Key Features

  • Speed: The device boasts a fast propagation delay, ensuring quick data transfer and processing, making it ideal for high-speed applications.
  • Low Power: It operates with a reduced power consumption, which is crucial for energy-efficient designs and battery-operated devices.
  • Bus Interface: With a 10-bit wide bus interface, it can handle multiple data lines simultaneously, facilitating parallel data processing and increasing overall system throughput.
  • Latch Function: The latch feature allows the device to hold data on the output until it is required, providing stability and data integrity in complex systems.
  • Compatibility: The CY74FCT841BTPC is TTL-compatible, allowing it to be easily integrated into existing TTL systems without the need for level shifting.

Applications

This device is versatile and can be used in various applications, such as:

  • Data communication systems
  • Computer motherboards
  • Servers
  • Networking equipment
  • Industrial control systems

Technical Specifications

  • Package: The CY74FCT841BTPC comes in a 24-pin thin shrink small-outline package (TSSOP), making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.
  • Supply Voltage: The device typically operates at 5V, which is standard for many digital systems.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure performance and durability.

In summary, the Texas Instruments CY74FCT841BTPC is an essential component for designers looking to implement a reliable, high-speed, low-power bus interface latch in their digital systems. Its compatibility with TTL logic levels and its robust feature set make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to $0.2084
ECAD model for SN74LVC1G175DBVT
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to $1.3184
ECAD model for 74LCX16374GX
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4212 $58.1088
57+ $1.9867 $113.2419
88+ $1.9245 $169.3560
121+ $1.8624 $225.3504
156+ $1.8004 $280.8624
209+ $1.6141 $337.3469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention