Products specifications

Manufacturer Ricoh
Win Source Part Number 297676-RN5VD24AA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD24AA-TR CAD Model

Description

The Ricoh RN5VD24AA-TR is a voltage detector IC designed for precise voltage monitoring and reliable system reset functionality. This integrated circuit plays a crucial role in ensuring system stability by preventing malfunctions caused by voltage fluctuations. As part of Ricoh's extensive portfolio of power management solutions, the RN5VD24AA-TR is tailored for applications demanding accurate voltage detection. The '-TR' suffix commonly indicates tape and reel packaging.

Applications

  • Microcontroller Reset Circuits: Generates a reset signal for microcontrollers when the supply voltage falls below a specified threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stable operation.
  • Battery-Powered Devices: Provides low-voltage detection for battery-operated devices, preventing deep discharge.
  • Memory Backup Systems: Initiates backup procedures or shuts down memory systems gracefully during power failures.
  • Industrial Control Systems: Protects sensitive components in industrial environments from voltage irregularities.

Features

  • High-Precision Voltage Detection: Accurately detects voltage levels, ensuring reliable system behavior.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Open Drain Output: Offers flexibility in interfacing with other circuits and logic levels.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages, providing versatility in different applications.

Benefits

  • System Stability: Prevents erratic behavior and data corruption by ensuring proper voltage levels.
  • Reliable Operation: Provides consistent and dependable performance in critical applications.
  • Cost-Effective Solution: Offers a simple and affordable way to implement voltage monitoring and protection.
  • Simplified Design: Reduces the complexity of power management circuits.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.

Additional Details

The RN5VD24AA-TR features a detection voltage of approximately 2.4V. It is typically available in a SOT-23 or similar small outline package for surface mount assembly. The open-drain output allows for flexible configuration with external pull-up resistors. The '-TR' marking indicates that this part is supplied in Tape and Reel packaging, which is suitable for automated pick-and-place assembly. Accurate and stable voltage monitoring ensures that sensitive electronic components operate within safe voltage limits, preventing damage and data loss. Always consult the official Ricoh datasheet for precise specifications, including tolerances, operating temperature ranges, recommended external components, and application circuit examples. The RN5VD24AA-TR integrates easily into various voltage monitoring applications and contributes to the overall reliability and stability of electronic systems. Its compact size and efficient performance make it an excellent choice for modern electronic designs. For specific application circuits and detailed electrical characteristics, always refer to the official Ricoh datasheet.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.4395 $66.9555
22+ $6.1044 $134.2968
33+ $5.9130 $195.1290
46+ $5.7229 $263.2534
59+ $5.5315 $326.3585
79+ $4.9597 $391.8163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,060 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention