EN
  • EN
  • DE

CY74FCT543CTSOC

Part No CY74FCT543CTSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 765364-CY74FCT543CTSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT543
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY74FCT543CTSOC CAD Model

Description

Product Overview: CY74FCT543CTSOC by Texas Instruments

The CY74FCT543CTSOC is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is part of the FCT (Fast CMOS TTL-Compatible) family and is specifically an octal registered transceiver featuring non-inverting 3-state outputs. The CY74FCT543CTSOC is crafted to provide high-speed, low-power operation while maintaining compatibility with TTL signal levels.

Key Features:

  • Speed: The device is designed to operate at high speeds, with a fast propagation delay that ensures quick data transfer and processing, making it suitable for high-performance applications.
  • Low Power Consumption: Despite its fast operation, the CY74FCT543CTSOC is engineered to have low power dissipation, which is critical for energy-efficient designs.
  • Bi-Directional Data Flow: With its octal registered transceiver configuration, the device can handle bi-directional data flow through its D-type flip-flops, providing flexibility in data transmission.
  • 3-State Outputs: The non-inverting 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states when needed to prevent bus contention.
  • Edge-Triggered Registers: The edge-triggered registers enhance the reliability of data transfer by capturing data on the rising edge of the clock signal.
  • Flow-Through Architecture: The design of the CY74FCT543CTSOC incorporates a flow-through architecture that optimizes the PCB layout and simplifies the routing of signals.

Applications:

The versatility of the CY74FCT543CTSOC makes it an ideal choice for a wide range of applications, including:

  • Memory buffering and data storage
  • Communication systems
  • Data processing units
  • Industrial control systems
  • High-speed data acquisition systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the CY74FCT543CTSOC is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a dependable solution for your electronic designs. With TI's rigorous testing and quality control procedures, you can be confident in the consistent performance of this product.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess