EN
  • EN
  • DE

CY74FCT2543TQCT

Part No CY74FCT2543TQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 772059-CY74FCT2543TQCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2543
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY74FCT2543TQCT CAD Model

Description

The CY74FCT2543TQCT is a high-performance, octal transceiver manufactured by Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is part of the FCT family, which is known for its fast propagation delays, low input and output leakage currents, and low power consumption. It is particularly suitable for implementing the interface between different voltage domains in a wide array of digital systems.

Key Features

  • Speed: The device boasts a fast propagation delay, ensuring quick data transfer rates that are essential for high-speed applications.
  • Bi-Directional Interface: It features eight bi-directional lines that can be individually configured as inputs or outputs, providing versatility in connecting different components or systems.
  • Tri-State Outputs: The outputs can be put in a high-impedance state, which is beneficial when multiple devices are connected to the same data bus.
  • Low Power Consumption: With a low power design, it minimizes energy usage, making it suitable for power-sensitive applications.
  • Bus Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: The design of the pinout supports easy PCB routing for better signal integrity.

Applications

The CY74FCT2543TQCT is ideal for use in data communication systems, servers, networking equipment, and any digital interface that requires a robust and reliable data exchange protocol. Its ability to interface between different logic levels also makes it an excellent choice for mixed-voltage systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CY74FCT2543TQCT is no exception. It is fabricated with advanced semiconductor technology, ensuring high durability and stable performance under varying environmental conditions. The device also meets or exceeds the stringent industry standards for signal integrity and ESD protection.

Package and Supply

The CY74FCT2543TQCT comes in a 20-pin QSOP (Quarter-Size Outline Package) that is both space-efficient and suitable for automated assembly processes. It operates over a broad supply voltage range and is available in commercial and industrial temperature ranges, accommodating diverse application requirements.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7921 $51.4865
155+ $0.6500 $100.7500
240+ $0.6297 $151.1280
330+ $0.6094 $201.1020
425+ $0.5890 $250.3250
570+ $0.5281 $301.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess