EN
  • EN
  • DE

PI3C3305UE

Part No PI3C3305UE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V MSOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Base Product Number PI3C3305
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654702-PI3C3305UE
Ultra Librarian 3D Model Ultra Librarian PI3C3305UE CAD Model

Description

Product Overview: Diodes Incorporated PI3C3305UE

The PI3C3305UE is a high-performance, 2-bit bus switch from Diodes Incorporated, designed to provide superior switching capabilities for a variety of applications. This integrated circuit is a part of Diodes Incorporated's extensive range of switch products, known for their reliability and efficiency.

The PI3C3305UE offers low on-resistance, which ensures minimal signal distortion and provides a high level of signal integrity. This makes it an ideal choice for applications that require the switching of high-speed signals. The bus switch operates with a wide voltage range, accommodating various levels of signal amplitude, and making it versatile for different system requirements.

Key Features:

  • Low On-Resistance: The switch provides a low on-state resistance, which is crucial for maintaining signal quality, particularly in high-speed data lines.
  • 5V Tolerant: The device is tolerant to 5V signals, allowing it to be used in mixed-voltage environments and providing design flexibility.
  • Wide Operating Voltage Range: With an operating voltage range of 2.3V to 3.6V, the PI3C3305UE can be used in various applications, from low-voltage portable devices to higher voltage digital equipment.
  • Fast Switching Speed: The switch is designed for quick transition times, making it suitable for high-speed data switching applications.
  • Low Power Consumption: It has been optimized for low power consumption, which is essential for battery-powered devices, helping to extend battery life and reduce energy costs.
  • High Bandwidth: The PI3C3305UE supports high bandwidth, ensuring that it can handle the demands of fast data rates without compromising performance.

Applications:

The PI3C3305UE is suitable for a wide range of applications, including but not limited to:

  • Signal gating
  • Bus isolation
  • Data switching in communication systems
  • Peripheral switching in computers
  • Networking equipment

This device is available in a compact package, making it easy to integrate into various designs without taking up significant board space. Whether you are designing a complex communication system or a simple peripheral interface, the PI3C3305UE from Diodes Incorporated provides the performance and flexibility needed to create an efficient and reliable solution.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8025 $62.4325
30+ $3.9409 $118.2270
46+ $3.8173 $175.5958
63+ $3.6937 $232.7031
81+ $3.5713 $289.2753
109+ $3.2017 $348.9853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess