EN
  • EN
  • DE

SA6V5A-T

Part No SA6V5A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 44.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA6V5
Other Names SA6.5A-T,SA6.5ADITR,SA6V5ATR,SA6.5ADI,SA6V5AT,SA6.5ATR,SA6V5ATR,SA6V5ADITR,SA6.5ADITR,SA6.5ADICT,SA6.5ADICT,SA6V5ADICT,SA6.5ACT,SA6.5ACT,SA6.5ATR
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301044-SA6V5A-T
Ultra Librarian 3D Model Ultra Librarian SA6V5A-T CAD Model

Description

Introducing the SA6V5A-T - A Robust TVS Diode from Diodes Incorporated

The SA6V5A-T is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This device is a perfect solution for safeguarding voltage-sensitive components which can be affected by sudden voltage spikes, ensuring your electronics continue to operate reliably under harsh conditions.

Key Features of the SA6V5A-T

  • High Surge Capability: With its ability to handle high transient power up to 600W (10/1000μs), the SA6V5A-T is well-suited for absorbing high-energy surges without performance degradation.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for protecting modern electronics where higher voltage spikes can be particularly damaging.
  • Fast Response Time: The SA6V5A-T responds to over-voltage events in picoseconds, providing immediate protection against transient voltage spikes.
  • Uni-directional Configuration: This TVS diode is designed to protect against voltage transients in one polarity, making it ideal for DC power protection applications.
  • Robust Construction: The SA6V5A-T is built to withstand harsh environmental conditions, ensuring reliable performance and a long operational life.
  • Compliance: It meets the industry standards for ESD protection, including IEC 61000-4-2 and MIL-STD-883, ensuring its suitability for a wide range of applications.

Applications

The versatility of the SA6V5A-T allows it to be used in a broad array of applications, including:

  • Consumer electronics such as smartphones, tablets, and other portable devices
  • Industrial control systems
  • Automotive subsystems
  • Power supply units
  • Telecommunication systems

With its compact form factor, the SA6V5A-T can be easily integrated into existing circuit designs without requiring significant board space, making it an ideal choice for both new designs and retrofitting existing applications.

When it comes to protecting your electronics from the unpredictable nature of transient voltages, the SA6V5A-T from Diodes Incorporated offers a reliable and effective solution. Its combination of high surge capability, low clamping voltage, and fast response time make it an essential component for any application requiring robust voltage protection.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess