EN
  • EN
  • DE

CY54FCT245TLMB

Part No CY54FCT245TLMB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-ST / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54FCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 12mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381842-CY54FCT245TLMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT245TLMB CAD Model

Description

The CY54FCT245TLMB is a high-performance, non-inverting octal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two buses of data. This integrated circuit is a crucial component in applications where data transfer between different systems or components is necessary, ensuring that data integrity is maintained during the transfer process.

The device features eight non-inverting bidirectional buffers and has two separate power-supply rails that allow for translation between different logic levels. This makes it exceptionally versatile for interfacing between systems that operate at different voltage levels. The CY54FCT245TLMB operates at a voltage range from 4.5V to 5.5V, which is typical for 5V logic level systems.

One of the key attributes of the CY54FCT245TLMB is its high drive capability, which is essential for driving heavy loads or for use in bus-oriented environments. Moreover, the device boasts a low power consumption, which is critical for energy-sensitive applications. The low on-state resistance of the bus transceiver ensures minimal propagation delay, thus facilitating high-speed data transfer.

The CY54FCT245TLMB comes in a robust 20-pin SSOP (Shrink Small Outline Package) that offers a reduced footprint on printed circuit boards, making it ideal for compact electronic assemblies. The package is designed to provide optimal thermal performance and reliability, which is essential for maintaining performance in a wide range of environmental conditions.

Texas Instruments has equipped the CY54FCT245TLMB with multiple features to enhance its performance and reliability. These include latch-up performance that exceeds 500mA per JESD 17, ESD protection, and a bus-hold feature that retains the last active state during power down, which can help in preventing data corruption.

In summary, the CY54FCT245TLMB from Texas Instruments is a dependable and efficient solution for high-speed bidirectional data transfer. Its compatibility with TTL and CMOS logic levels, coupled with its high drive strength and low power consumption, makes it a versatile choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess