EN
  • EN
  • DE

MXQ16A-20Z

Part No MXQ16A-20Z
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Cylinder; Slide Table; Mxq-z Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1081285-MXQ16A-20Z
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXQ16A-20Z CAD Model

Description

The MXQ16A-20Z is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This device provides fast response times and low clamping voltages, making it suitable for a wide range of applications.

Applications:

  • Automotive Electronics: Used to protect automotive control units (ECUs), sensors, and communication interfaces from voltage surges.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and communication networks to protect against transient voltages.
  • Consumer Electronics: Utilized in devices such as televisions, set-top boxes, and audio equipment to protect against ESD and voltage spikes.
  • Telecommunications Equipment: Applied in telecom infrastructure, including base stations and networking equipment, to protect against lightning surges.
  • Power Supplies: Integrated into power supplies to protect against overvoltage conditions and transient surges.

Features:

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Peak Pulse Power: High peak pulse power capability to withstand transient events.
  • Low Clamping Voltage: Limits the voltage across the protected component to a safe level.
  • Fast Response Time: Responds quickly to transient events, minimizing the impact on protected circuitry.
  • Low Leakage Current: Minimizes power dissipation during normal operation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Available in SMA Package: Compact surface-mount package for easy integration.

Benefits:

  • Reliable Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Fast Response: Quickly clamps voltage surges to prevent damage.
  • Compact Size: Saves valuable board space in electronic designs.
  • Easy Integration: Simplifies design and assembly.
  • Improved System Reliability: Enhances the overall reliability and lifespan of electronic equipment.

Additional Details:

The MXQ16A-20Z is available in a surface-mount SMA package. It is designed to be used in applications where protection against voltage transients is required. The device is typically placed in parallel with the circuit being protected.

You May Also Be Interested in

Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess