Product Overview: DAC8164IAPWG4
The DAC8164IAPWG4 is a high-performance, four-channel digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is designed to meet the stringent requirements of industrial, communication, and high-end consumer electronics applications.
Key Features
- Resolution: The device boasts a 14-bit resolution, providing fine granularity for analog output signals.
- Quad-Channel Output: It features four independent DAC channels, enabling multiple signal outputs from a single device, which is ideal for complex systems requiring multiple analog signals.
- Integrated Precision Reference: The DAC8164IAPWG4 includes an onboard, low-drift 2.5V reference voltage, ensuring stable and accurate output over time and temperature variations.
- Flexible Interface: With a versatile SPI serial interface, the DAC8164IAPWG4 can easily communicate with a variety of microcontrollers or microprocessors.
- Low Power Consumption: Designed for power-sensitive applications, the device operates with a low quiescent current, making it suitable for battery-operated devices.
- Wide Supply Range: It operates over a wide supply range of 2.7V to 5.5V, providing design flexibility for various system power requirements.
- Power-On Reset to Zero Scale: Each DAC output powers up at zero scale, ensuring a known and safe state at power-up.
- Package: The DAC8164IAPWG4 is available in a compact TSSOP-16 package, which is optimal for space-constrained applications.
Applications
The DAC8164IAPWG4 is an excellent choice for a wide range of applications that require high-precision analog output, such as:
- Process control and automation
- Data acquisition systems
- Portable instrumentation
- Analog output modules
- Programmable logic controllers (PLCs)
With its combination of high resolution, multiple channels, and integrated reference, the DAC8164IAPWG4 from Texas Instruments is a versatile component that enhances the performance and reliability of advanced electronic systems.