Product Overview: Texas Instruments CSD95496QVM
The Texas Instruments CSD95496QVM is a state-of-the-art power stage module designed to deliver high efficiency and performance for various applications. This compact and integrated solution is part of TI's extensive portfolio of power management devices, catering to the increasing demand for energy-efficient power solutions in electronics.
Key Features
- High Efficiency: The CSD95496QVM boasts an exceptional efficiency level, which is crucial for reducing power loss and improving overall system performance.
- Advanced Integration: This power stage module integrates the driver IC and power MOSFETs into a single package, simplifying the design and reducing the footprint on the PCB.
- Thermal Performance: With its optimized package design, the CSD95496QVM ensures excellent thermal dissipation, keeping the device cool even under high power operation.
- Flexibility: The device supports a wide range of input voltages, making it versatile for use in various circuit configurations and applications.
- Robust Protection Features: It includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring safe operation and longevity of the power stage module.
Applications
The CSD95496QVM is ideal for a variety of applications, including:
- High-performance computing and servers
- Telecommunications equipment
- Gaming consoles
- Networking and storage systems
- Industrial power supplies
Technical Specifications
Some of the technical specifications of the CSD95496QVM include:
- Input voltage range: 4.5V to 16V
- Output current capability: Up to 60A
- Highly efficient NexFET™ power MOSFETs
- Multi-phase capability
- Compact 5mm x 6mm QFN package
In summary, the CSD95496QVM from Texas Instruments is an excellent choice for designers looking for a high-performance, efficient, and reliable power stage module. Its advanced features and robust protection mechanisms make it a versatile component suitable for a wide range of high-demand applications.