EN
  • EN
  • DE

LTC3109EGN#PBF

Part No LTC3109EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONVERTER PMU 20SSOP / Step Up Converter 20-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Energy Harvesting
Operating Supply Current 6mA
Operating Supply Voltage 30mV ~ 500mV
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 783227-LTC3109EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3109
Introduction Date June 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3109EGN#PBF CAD Model

Description

Product Overview: LTC3109EGN#PBF

The LTC3109EGN#PBF is a highly integrated DC/DC converter designed by Linear Technology, now part of Analog Devices, specifically tailored for energy harvesting and low power applications. This advanced power management IC is capable of extracting and managing minute amounts of power from thermoelectric generators, solar cells, and other low voltage sources, making it an ideal solution for extending battery life or even for battery-less operations in a variety of applications.

Key Features

  • Ultralow Start-Up Voltage: The LTC3109EGN#PBF can start up from voltages as low as 30mV, which is a critical feature for energy harvesting from very low voltage sources.
  • Auto-Polarity: It can seamlessly rectify inputs with polarity inversion without requiring additional circuitry, thus simplifying the design and reducing the component count.
  • High Efficiency: The converter offers a high efficiency power management solution, which is essential for maximizing the energy harvested from the source.
  • Multiple Output Voltages: It provides selectable output voltages of 2.35V, 3.3V, 4.1V, or 5V, granting flexibility to power a wide range of devices and components.
  • Power Good Output: This feature indicates when the output voltage is within regulation, which is useful for sequencing loads and managing power in complex systems.

Applications

The LTC3109EGN#PBF is versatile and can be used in a broad spectrum of applications, including but not limited to:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Industrial Monitoring
  • Remote Power Supplies
  • Portable and Wearable Electronics

Reliability and Packaging

The device is offered in a compact 20-lead SSOP package, which is suitable for space-constrained applications. The LTC3109EGN#PBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the LTC3109EGN#PBF from Linear Technology is a sophisticated, highly efficient power management solution that is ideal for applications where energy harvesting is key to powering small, low power devices. Its ability to operate with minimal input voltages and its versatile output options make it a prime choice for designers looking to create sustainable and innovative power systems.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess