EN
  • EN
  • DE

CSD95481RWJ

Part No CSD95481RWJ
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description POWERSTAGE / Synchronous Buck NexFET Smart Power Stage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Half Bridge (3)
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 60A
Current - Peak Output 90A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting Style SMD
Manufacturer Package 41-PowerTFQFN
Supplier Device Package 41-VQFN-CLIP (5x6)
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812715-CSD95481RWJ
Ultra Librarian 3D Model Ultra Librarian CSD95481RWJ CAD Model

Description

Product Overview: Texas Instruments CSD95481RWJ

The Texas Instruments CSD95481RWJ is a state-of-the-art NexFET™ power stage solution designed to optimize power supply performance for synchronous buck applications in computing and consumer electronics. This highly integrated power management component combines the driver IC and two power MOSFETs in an advanced package to deliver high efficiency and power density.

Key Features

  • High Performance: The CSD95481RWJ offers a high-efficiency power stage with reduced switching and conduction losses, making it an ideal choice for high-performance CPUs, GPUs, and memory power supplies.
  • Integrated Design: The integration of the driver and MOSFETs into a single package allows for reduced parasitic inductance and increased system reliability.
  • Advanced Packaging: Encased in a 5x6mm QFN package, the product is designed for improved thermal performance and space-saving on the PCB.
  • Adaptive Gate Drive: The adaptive gate drive scheme ensures optimal efficiency across a wide range of output currents.

Applications

The CSD95481RWJ is suitable for a broad range of applications, particularly where high efficiency and compact design are required. Some of the typical applications include:

  • Desktop and Notebook PCs
  • Graphics Cards (GPUs)
  • Memory Power Supplies
  • Point of Load (POL) Solutions
  • High-Density Power Modules

Technical Specifications

The technical specifications of the CSD95481RWJ include a wide input voltage range, high current capability, and enhanced thermal performance. The device operates over a broad temperature range, ensuring stability and reliability in various environments.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, reference designs, and application notes. These resources are designed to assist in the integration of the CSD95481RWJ into various platforms and to streamline the design process.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess