EN
  • EN
  • DE
  • IT

CSD86336Q3D

Part No CSD86336Q3D
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description 25V POWERBLOCK N CH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 20A (Ta)
Rds On (Max) @ Id, Vgs 9.1mOhm @ 20A, 5V, 3.4mOhm @ 20A, 5V
Vgs(th) (Max) @ Id 1.9V @ 250µA, 1.6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3.8nC @ 45V, 7.4nC @ 45V
Input Capacitance (Ciss) (Max) @ Vds 494pF @ 12.5V, 970pF @ 12.5V
Power - Max 6W
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-VSON (3.3x3.3)
Base Product Number CSD86336Q3
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1145133-CSD86336Q3D
Ultra Librarian 3D Model Ultra Librarian CSD86336Q3D CAD Model

Description

Product Overview: CSD86336Q3D NexFET™ Power Block from Texas Instruments

The CSD86336Q3D is a state-of-the-art power block device manufactured by Texas Instruments, renowned for its high efficiency and performance in power management applications. This product is part of the NexFET™ series, which is designed to deliver optimal power solutions in a compact package.

Key Features

  • High-Density Power Block: The CSD86336Q3D is a dual NexFET™ power MOSFET that provides high power density, making it ideal for space-constrained applications.
  • Advanced Packaging: This device comes in a small 3.3mm x 3.3mm SON package with an exposed thermal pad, ensuring excellent thermal performance and a low on-resistance.
  • Efficiency: With its low gate charge and low drain-to-source on-resistance, this power block is engineered for high efficiency, reducing power loss and improving overall system performance.
  • Integrated Driver: The CSD86336Q3D includes an integrated driver that simplifies the design process and helps in reducing external component count.

Applications

The versatility of the CSD86336Q3D makes it suitable for a wide range of applications, including:

  • Synchronous buck converters
  • Point of Load (POL) modules
  • DC/DC converters for server, telecom, and networking equipment
  • High-density power supplies

Technical Specifications

Below are some of the technical specifications for the CSD86336Q3D:

  • Voltage Rating: 25V
  • Continuous Drain Current: 40A
  • Power Dissipation: 3.2W
  • Operating Temperature Range: -55°C to 150°C

With its exceptional power handling capabilities and compact form factor, the Texas Instruments CSD86336Q3D NexFET™ Power Block is a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Diodes Incorporated
Lowest to $0.6913

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess