EN
  • EN
  • DE
  • IT

25X40BVS1G

Part No 25X40BVS1G
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
RoHS State Request Verification
Win Source Part Number 751053-25X40BVS1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25X40BVS1G CAD Model

Description

The 25X40BVS1G is a 4M-bit Serial Flash memory device from Winbond Electronics, offering a versatile storage solution for various applications. This memory is organized as 512K bytes and is accessed through a standard SPI interface, making it compatible with a wide range of microcontrollers and embedded systems.

Applications:

  • Consumer Electronics: Used in products such as set-top boxes, digital TVs, and audio players for storing firmware, configuration data, and multimedia content.
  • Industrial Control: Employed in industrial automation systems for storing program code, data logging, and configuration settings.
  • Networking Equipment: Found in routers, switches, and modems for storing boot code, network parameters, and firmware updates.
  • IoT Devices: Integrated into IoT devices for storing sensor data, application code, and communication protocols.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices for storing user data and application software.

Features:

  • 4M-bit (512K bytes) memory capacity: Provides ample storage for various data and code requirements.
  • Standard SPI Interface: Ensures easy integration with microcontrollers and other SPI-compatible devices.
  • Single 2.7V to 3.6V power supply: Allows for low-power operation, making it suitable for battery-powered applications.
  • High-performance: Supports fast read, write, and erase operations for efficient data handling.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Sector Erase and Chip Erase: Offers flexible erase options for efficient memory management.
  • Write Protection: Protects the memory contents from accidental or unauthorized modification.
  • Small package options: Available in compact packages for space-constrained applications.

Benefits:

  • Reliable Storage: Provides a secure and dependable storage solution for critical data and code.
  • Easy Integration: Simplifies the design process with its standard SPI interface and compatible voltage range.
  • Cost-Effective: Offers a competitive price-performance ratio for various application requirements.
  • Low Power Operation: Reduces energy consumption, extending battery life and minimizing heat dissipation.
  • Flexible Erase Options: Enables efficient memory management for optimal performance.
  • Data Protection: Safeguards memory contents from unintended changes, ensuring data integrity.

The 25X40BVS1G's specifications include a typical operating current of a few milliamps during read/write operations and very low standby current. It also supports various advanced features like deep power-down mode for further reduction in power consumption. The device is available in different package options such as SOIC, WSON, and DIP, catering to a wide range of PCB design requirements. The operating temperature range typically spans from -40°C to +85°C, making it suitable for harsh industrial environments. Winbond's 25X family of serial flash memory provides a reliable and cost-effective solution for embedded systems requiring non-volatile storage.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess