EN
  • EN
  • DE

CSD22205LT

Part No CSD22205LT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 7.4A 4PICOSTAR  /  P-Channel 8 V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 8 V
Current - Continuous Drain (Id) @ 25°C 7.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 9.9mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id 1.05V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.5 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 1390 pF @ 4 V
Power Dissipation (Max) 600mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 4-PICOSTAR
Package / Case 4-XFLGA
Base Product Number CSD22205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 296-47093-6,296-47093-2,296-47093-1
Standard Package 250
Win Source Part Number 994954-CSD22205LT
Ultra Librarian 3D Model Ultra Librarian CSD22205LT CAD Model

Description

Introducing the CSD22205LT from Texas Instruments

The CSD22205LT is a state-of-the-art power MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This MOSFET is part of TI's NexFET™ product line, which is renowned for its high performance and efficiency in power management applications. The CSD22205LT is specifically designed to meet the demanding requirements of today's high-density power systems.

Key Features

  • Low On-Resistance: The CSD22205LT boasts an ultra-low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • Low Q<sub>g and Q<sub>gd: With its low gate charge and gate-drain charge, the CSD22205LT ensures minimal switching losses, making it ideal for high-frequency power switching.
  • Advanced Packaging: Enclosed in a compact SON 2x2 package, the CSD22205LT minimizes the footprint on PCBs and is suitable for space-constrained applications.
  • High Continuous Drain Current: This device supports a high continuous drain current (I<sub>D), providing robust power handling capability for a wide range of applications.

Applications

The versatility of the CSD22205LT allows it to be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Point of Load (POL) Modules
  • Switch Mode Power Supplies (SMPS)

Reliability and Performance

With Texas Instruments' commitment to quality, the CSD22205LT is manufactured to deliver high reliability and performance under diverse operating conditions. It is designed to withstand high temperatures and is characterized for operation from -55°C to 150°C. This ensures that the device can be implemented in industrial and automotive applications where extremes of temperature are common.

Environmental Compliance

Adhering to environmental regulations, the CSD22205LT is RoHS compliant, ensuring that it meets the latest standards for hazardous substance restrictions. This makes the CSD22205LT not only a high-performing component but also an environmentally responsible choice for your power management solutions.

Whether you are designing power supplies, motor controls, or any other application that requires efficient power handling, the CSD22205LT from Texas Instruments is an excellent choice that combines performance, efficiency, and compactness.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7023 $52.6725
175+ $0.5763 $100.8525
270+ $0.5583 $150.7410
375+ $0.5403 $202.6125
480+ $0.5222 $250.6560
645+ $0.4682 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,356 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess