EN
  • EN
  • DE

AT88SC0204CA-SU

Part No AT88SC0204CA-SU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURE MEMORY 8SOIC / Secure Memory 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Secure Memory
Applications Embedded, Smart Card
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC0204
Standard Package 12,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566063-AT88SC0204CA-SU
Ultra Librarian 3D Model Ultra Librarian AT88SC0204CA-SU CAD Model

Description

Microchip Technology's AT88SC0204CA-SU: A Secure Cryptomemory Solution

The AT88SC0204CA-SU from Microchip Technology is a cutting-edge secure cryptomemory device that offers a robust blend of security and performance for a wide range of applications. This high-security memory chip is designed to safeguard your data and ensure secure transactions, making it an ideal choice for applications in the fields of identification systems, access control, and personal data privacy.

Key Features:

  • Memory Size: The AT88SC0204CA-SU comes with 2-Kbits of user memory, divided into four zones, each with its own set of access conditions, providing a flexible and secure data storage solution.
  • Security: Equipped with a secure non-volatile memory, the device features a 64-bit cryptographic engine, together with a 64-bit random number generator and a 64-bit authentication protocol, ensuring the highest level of data protection.
  • Flexible Programming: The chip allows for a programmable access hierarchy and flexible file system within its memory zones, granting users the ability to tailor the security features to their specific needs.
  • Endurance: It boasts a minimum of 100,000 write/erase cycles and a data retention period of at least 10 years, ensuring the longevity and reliability of your data storage.
  • Package: The device is available in an 8-lead SOIC package, which is widely used and suitable for various PCB designs.
  • Operating Conditions: The AT88SC0204CA-SU operates within a voltage range of 2.7V to 5.5V and a temperature range of -40°C to +85°C, accommodating various environmental conditions.

Applications:

The versatile nature of the AT88SC0204CA-SU makes it suitable for numerous applications, including but not limited to:

  • Access control systems
  • Secure personal identification
  • Prepaid systems
  • Healthcare devices
  • Smart cards

With its advanced security features and flexible memory organization, the AT88SC0204CA-SU from Microchip Technology stands out as a premium choice for developers and manufacturers who require a secure and reliable memory solution for their products. Whether it's protecting sensitive information or ensuring the integrity of transactions, this cryptomemory chip is designed to meet the stringent demands of modern security-conscious applications.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0723 $58.9765
135+ $0.8799 $118.7865
205+ $0.8524 $174.7420
285+ $0.8249 $235.0965
365+ $0.7974 $291.0510
485+ $0.7149 $346.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess