EN
  • EN
  • DE

CSD18537NQ5AT

Part No CSD18537NQ5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 50A 8VSON / N-Channel 60 V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 13mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 18 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1480 pF @ 30 V
Power Dissipation (Max) 3.2W (Ta), 75W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-VSONP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD18537
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-37747-6,296-37747-2,296-37747-1
Standard Package 250
Win Source Part Number 1171192-CSD18537NQ5AT
Ultra Librarian 3D Model Ultra Librarian CSD18537NQ5AT CAD Model

Description

The CSD18537NQ5AT by Texas Instruments is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in a wide range of applications. This power MOSFET is known for its low on-resistance and high power efficiency, making it an ideal choice for power management tasks in modern electronic devices.

Key Features

  • Low On-Resistance: The CSD18537NQ5AT boasts an ultra-low on-resistance of 8.7 mΩ at VGS = 10 V, which greatly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (ID) of 100 A, this MOSFET can handle high current loads with ease, making it suitable for demanding power applications.
  • Thermal Management: The device is housed in a SON 5x6 package with a power dissipation of 3.8 W, ensuring excellent thermal performance and reliability even under high operating temperatures.
  • Fast Switching Speed: The CSD18537NQ5AT is designed for fast switching applications, which is crucial for minimizing switching losses and improving power efficiency in high-frequency circuits.
  • Robustness: The device features a maximum junction temperature of 150°C and is designed to withstand harsh operating conditions, making it a robust choice for industrial applications.

Applications

The versatility of the CSD18537NQ5AT allows it to be used in a variety of applications, including:

  • DC to DC Converters
  • Motor Drives
  • Power Supplies
  • Battery Management Systems
  • Load Switches

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The CSD18537NQ5AT is no exception, with comprehensive technical documentation, application notes, and design resources available to assist engineers in integrating this power MOSFET into their designs. With its robust performance and TI's backing, the CSD18537NQ5AT is a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1572 $51.7728
57+ $1.7700 $100.8900
88+ $1.7147 $150.8936
121+ $1.6594 $200.7874
156+ $1.6041 $250.2396
209+ $1.4381 $300.5629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess