EN
  • EN
  • DE

DS1231-20N+

Part No DS1231-20N+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC POWER MONITOR 20NS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 132094-DS1231-20N+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1231-20N+ CAD Model

Description

Maxim Integrated DS1231-20N+ Power Monitor Chip

The DS1231-20N+ is a robust power supply monitor and microprocessor supervisory circuit designed by Maxim Integrated. This essential component ensures reliable operation of microprocessor systems by monitoring the power supply voltage. When a power failure or brownout condition occurs, the DS1231-20N+ provides an early warning to the microprocessor, allowing it to execute a proper shutdown sequence, thus preventing data loss and corruption.

Key Features:

  • Precision Voltage Monitoring: The DS1231-20N+ actively monitors the power supply voltage and maintains system integrity by triggering a reset to the microprocessor whenever the supply voltage drops below a predefined threshold.
  • Programmable Reset Delay: It comes with an adjustable reset delay time, which can be set by the user according to the specific needs of the application, ensuring the system has adequate time to stabilize before operation resumes.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it suitable for battery-operated applications.
  • Wide Operating Temperature Range: The DS1231-20N+ operates effectively across a broad temperature range, making it versatile for use in various environments and applications.
  • Easy Integration: With its industry-standard 8-pin DIP (Dual In-line Package), the DS1231-20N+ is easy to integrate into existing and new designs.

Applications:

The DS1231-20N+ is ideal for a wide range of applications, including:

  • Embedded Systems
  • Microcontroller/Microprocessor-Based Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Equipment
  • Data Storage Systems

With its ability to safeguard systems against unpredictable power supply fluctuations, the DS1231-20N+ is a crucial component for any design where data integrity and system reliability are of utmost importance. Maxim Integrated's commitment to quality ensures that this power monitor chip is a reliable and long-lasting solution for your critical applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess