EN
  • EN
  • DE

SI2312BDS-T1

Part No SI2312BDS-T1
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1142+
Reference case SOT23
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712120-SI2312BDS-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2312BDS-T1 CAD Model

Description

The SI2312BDS-T1 is a P-Channel MOSFET manufactured by Vishay. It is designed for low voltage, high-speed switching applications. This MOSFET is commonly used in power management circuits, load switching, and DC-DC converters due to its low on-resistance and fast switching speed.

Applications

  • Load switching
  • DC-DC converters
  • Power management circuits
  • Battery charging circuits
  • Portable devices (e.g., smartphones, tablets)

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient switching performance.
  • Low Threshold Voltage: Allows for operation with low gate drive voltages.
  • Small Package (SOT-23): Compact size for space-constrained applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, improving efficiency.
  • Compact Design: Small footprint is ideal for portable devices.
  • Simplified Circuit Design: Low gate drive voltage simplifies gate drive circuitry.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).
  • Reliable Operation: Designed for stable and reliable performance in demanding applications.

Additional Details

The SI2312BDS-T1 typically has a drain-source voltage (Vds) rating of -20V and a gate-source voltage (Vgs) rating of ±8V. The continuous drain current (Id) rating depends on the operating temperature and package thermal resistance, so refer to the datasheet for specific values. The gate threshold voltage is typically around -1V. The SOT-23 package is a surface mount package. This MOSFET is particularly suitable for applications where space is a premium and efficiency is critical. When using the SI2312BDS-T1, it's important to ensure proper gate drive voltage and to manage the thermal characteristics to prevent overheating. Appropriate gate resistors should be used to limit inrush current and prevent gate ringing. Always consult the datasheet for the most up-to-date specifications and recommended operating conditions.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess