EN
  • EN
  • DE

CSD18510Q5B

Part No CSD18510Q5B
Manufacturer Texas Instruments
Catalog FETs - Single
Description MOSFET N-CH 40V 300A 8VSON / N-Channel NexFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 300A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 0.96mOhm at 32A, 10V
Vgs(th) (Maximum) at Id 2.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 153nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 11400pF at 20V
Power Dissipation (Maximum) 156W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-VSON-CLIP (5x6)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809360-CSD18510Q5B
Ultra Librarian 3D Model Ultra Librarian CSD18510Q5B CAD Model

Description

Product Overview: CSD18510Q5B from Texas Instruments

The CSD18510Q5B is a state-of-the-art N-channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. This high-performance component is tailored for applications that demand high efficiency and power density. The CSD18510Q5B is encapsulated in a compact, industry-standard 5-mm x 6-mm SON package, which is optimized for thermal performance and space-saving on the PCB.

Key Features

  • Ultra-Low On-Resistance (RDS(on)): The CSD18510Q5B boasts an ultra-low on-resistance of 2.9 mΩ at VGS = 10 V, providing excellent conduction efficiency and reducing energy losses during operation.
  • High Continuous Drain Current (ID): With a continuous drain current of 100 A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • Advanced Thermal Performance: The SON package with exposed PowerPAD™ ensures superior thermal management, allowing for better heat dissipation and improved reliability under high-power conditions.
  • Fast Switching Speed: The device's fast switching capability enhances performance in applications requiring high-speed power switching, contributing to overall system efficiency.
  • Low Gate Charge (Qg): A low gate charge minimizes power loss during switching events, which is critical for high-frequency applications.

Applications

The CSD18510Q5B is versatile and can be used in various applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Synchronous Buck Circuits
  • Load Switches
  • Point of Load (POL) Modules

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CSD18510Q5B is no exception and has undergone rigorous testing to ensure it meets the high standards expected from a TI product. This MOSFET is RoHS compliant and designed to provide long-term performance stability, making it a reliable choice for designers and engineers.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess