EN
  • EN
  • DE

MMBD914LT1H

Part No MMBD914LT1H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 SWCH DIO PBFREE / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 6,662 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 927490-MMBD914LT1H
Ultra Librarian 3D Model Ultra Librarian MMBD914LT1H CAD Model

Description

ON Semiconductor MMBD914LT1H High-Speed Switching Diode

The MMBD914LT1H from ON Semiconductor is a high-speed switching diode that offers excellent performance for a wide range of applications. This diode is designed to provide users with fast switching capabilities, high conductivity, and reliability, making it an ideal choice for high-speed switching and signal conditioning in complex electronic circuits.

Key Features

  • High-Speed Switching: The MMBD914LT1H is capable of very fast switching speeds, which is essential for high-frequency applications. This allows for efficient operation in circuits that require quick transitions.
  • Low Capacitance: With its low capacitance, this diode minimizes the time delay and ensures better performance in high-speed applications.
  • Forward Voltage: It features a low forward voltage drop, which contributes to reduced power loss and improved efficiency in the circuit.
  • Surface Mount Package: The device comes in a compact SOT-23 surface-mount package, which is suitable for automated assembly processes and helps in saving board space.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the MMBD914LT1H is built to meet high-quality standards, ensuring reliability and longevity in operation.

Applications

The MMBD914LT1H is versatile and can be used in a variety of applications, including:

  • High-speed switching in power supplies
  • Signal conditioning in communication devices
  • Logic level conversion in digital circuits
  • Reverse voltage protection
  • Detector diodes in RF applications

Technical Specifications

Some of the technical specifications of the MMBD914LT1H include:

  • Reverse Voltage: 100 V
  • Forward Current: 200 mA
  • Power Dissipation: 225 mW
  • Operating Temperature Range: -55°C to +150°C

In summary, the MMBD914LT1H from ON Semiconductor is a robust and efficient high-speed switching diode that is well-suited for modern electronic applications requiring fast switching and low power loss. Its small form factor and reliability make it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess