EN
  • EN
  • DE
  • IT

CLVCC4245AMPWREP

Part No CLVCC4245AMPWREP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCC
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 4.5V ~ 5.5V
Voltage - VCCB 2.7V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
RoHS State Request Verification
Win Source Part Number 1161927-CLVCC4245AMPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLVCC4245
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CLVCC4245AMPWREP CAD Model

Description

The CLVCC4245AMPWREP is a state-of-the-art integrated circuit from Texas Instruments, designed for robust and reliable performance in a variety of applications. This versatile component is part of TI's extensive range of products that cater to the increasing demands of modern electronics.

Key Features

  • Voltage Level Translation: This device is specifically engineered to facilitate voltage level translation between different logic levels, ranging from 1.65V to 5.5V. This makes it ideal for multi-voltage systems where interfacing between incompatible logic levels is necessary.
  • Dual-Supply Operation: It operates with a dual supply mode, allowing for bidirectional level translation without the need for a direction control signal.
  • High-Speed Data Transfer: The CLVCC4245AMPWREP is capable of high-speed data transfer, which is essential for applications requiring fast data processing and communication.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low power consumption profile, making it suitable for battery-powered and power-sensitive applications.

Applications

The CLVCC4245AMPWREP is suitable for a wide range of applications, including but not limited to:

  • Mobile Devices
  • Data Communication Systems
  • Embedded Systems
  • Computer Peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CLVCC4245AMPWREP is no exception. It is manufactured to meet the rigorous standards required by the industry, ensuring long-term performance and stability in even the most demanding conditions.

Environmental and Regulatory Compliance

The product is designed to comply with international environmental and regulatory standards, ensuring that it is safe for both the user and the environment. It is RoHS compliant and lead-free, which minimizes the ecological footprint of electronic components.

Conclusion

With its versatile features and reliable performance, the CLVCC4245AMPWREP from Texas Instruments stands out as a superior choice for designers and engineers looking for high-quality voltage level translation solutions. Whether for consumer electronics or industrial applications, this component delivers the performance and durability required for today's advanced electronic devices.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8947 $53.0523
21+ $4.8367 $101.5707
33+ $4.6856 $154.6248
45+ $4.5344 $204.0480
58+ $4.3833 $254.2314
77+ $3.9298 $302.5946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess