EN
  • EN
  • DE

LTC5542IUH#PBF

Part No LTC5542IUH#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXR 1.6-2.7GHZ DWNCONV 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type CDMA, LTE, W-CDMA, WiMAX
Frequency 1.6GHz ~ 2.7GHz
Number of Mixers 1
Gain 8dB
Noise Figure 9.9dB
Secondary Attributes Down Converter
Operating Supply Current 199mA
Operating Supply Voltage 3.1 V ~ 3.5 V
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (5x5)
Win Source Part Number 784209-LTC5542IUH#PBF
Family Name LTC5542
Introduction Date October 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5542IUH#PBF CAD Model

Description

The LTC5542IUH#PBF is a high-performance, passive double-balanced mixer from Linear Technology, designed to provide excellent frequency conversion performance in RF and IF applications. This mixer is part of Linear Technology's extensive range of radio frequency integrated circuits, known for their reliability and precision.

Key Features

  • Frequency Range: The LTC5542IUH#PBF offers a wide RF frequency range from 2GHz to 14GHz, making it suitable for a variety of high-frequency applications, including wireless infrastructure, satellite, and broadband communications.
  • Conversion Loss: With a typical conversion loss of 7.8dB, this mixer maintains a balance between power consumption and signal integrity.
  • LO Drive Level: The mixer operates with an LO drive level of 0dBm, providing flexibility in designing the local oscillator path without the need for additional amplification.
  • IF Bandwidth: It supports a wide intermediate frequency (IF) bandwidth, enabling it to accommodate various signal bandwidths for different applications.
  • High Linearity: The LTC5542IUH#PBF exhibits high linearity with an input IP3 of 24.4dBm, ensuring minimal distortion in signal processing applications.
  • Package: Housed in a compact, 16-lead QFN package, the mixer is designed for space-constrained applications while offering excellent thermal performance.

Applications

The LTC5542IUH#PBF is ideal for use in a wide range of high-frequency applications, including:

  • Point-to-point and point-to-multipoint wireless backhaul
  • Wireless repeaters and DAS (Distributed Antenna Systems)
  • Test equipment and sensors
  • Military radios and radar systems
  • Satellite communications systems

Additional Information

This product is RoHS compliant and adheres to the rigorous quality standards set by Linear Technology. It requires minimal external components, simplifying design and reducing time to market for high-performance RF systems. The LTC5542IUH#PBF mixer represents a synergistic blend of performance and convenience, ensuring it remains a preferred choice for engineers and designers in the field of RF and microwave signal processing.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8971 $55.2797
16+ $6.4797 $103.6752
24+ $6.2772 $150.6528
33+ $6.0747 $200.4651
43+ $5.8722 $252.5046
57+ $5.2648 $300.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess