EN
  • EN
  • DE

CLC730036

Part No CLC730036
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Product Status Obsolete
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Base Product Number CLC730
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 579191-CLC730036
Ultra Librarian 3D Model Ultra Librarian CLC730036 CAD Model

Description

The Texas Instruments CLC730036 is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronic applications. As a product from one of the industry's leading semiconductor companies, this device is built with precision and reliability in mind, making it an ideal choice for designers and engineers looking to enhance their systems' performance.

Key Features

  • High-Speed Operation: The CLC730036 is optimized for fast switching and high-frequency applications, ensuring minimal delay and high data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it suitable for battery-powered and energy-efficient designs.
  • Advanced Technology: Built using Texas Instruments' cutting-edge semiconductor technology, the CLC730036 offers excellent stability and performance under a wide range of operating conditions.
  • Compact Form Factor: The small footprint of the CLC730036 allows for its integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the CLC730036 makes it a perfect fit for a wide array of applications. It is commonly used in:

  • Communication systems
  • Digital signal processing
  • Portable devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CLC730036 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. Customers can trust the CLC730036 for consistent performance and longevity in their applications.

Support and Resources

TI provides extensive technical support and resources for the CLC730036, including detailed datasheets, application notes, and design tools. Engineers and designers can access these resources to accelerate their design process and bring their products to market more quickly and efficiently.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6629
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess