EN
  • EN
  • DE

AD8273-EVALZ

Part No AD8273-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR AD8273 / AD8273 Special Purpose Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 2 - Dual
Amplifier Type Difference
Output Type Single-Ended
SR - Slew Rate 20 V/μs
-3db Bandwidth 20MHz
Output Current per Channel 100mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 2.5mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AD8273
Win Source Part Number 772384-AD8273-EVALZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8273
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AD8273-EVALZ CAD Model

Description

AD8273-EVALZ Evaluation Board from Analog Devices Inc.

The AD8273-EVALZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD8273, a precision, low distortion, fully differential amplifier. This evaluation board is an essential tool for engineers and designers looking to test and implement the AD8273 in various applications such as differential to single-ended signal conversion, level shifting, and ADC driver configurations.

The evaluation kit includes the AD8273-EVALZ board, which comes with the AD8273 differential amplifier pre-installed. The board is engineered to facilitate easy access to all the critical pins and features of the amplifier, thereby simplifying the testing process. It's equipped with SMA connectors that provide a convenient way to connect input and output signals for high-frequency performance analysis.

Key Features of the AD8273-EVALZ:

  • Plug and Play: The board is designed for immediate use, allowing for quick setup and testing without the need for additional hardware configuration.
  • Flexible Power Supply Options: The AD8273-EVALZ can be powered by a wide range of supply voltages, supporting various application scenarios and flexibility in testing.
  • High Precision: With the AD8273's low distortion and high precision characteristics, the evaluation board is ideal for applications requiring accurate signal processing.
  • Robust Design: The board is built with durability in mind, ensuring that it can withstand the rigors of repeated use in a lab environment.

The AD8273-EVALZ also provides extensive documentation, including a user guide that details the setup and operation of the board. This documentation is invaluable for understanding the full potential of the AD8273 and how to integrate it into various circuit designs.

Whether you're developing instrumentation, precision amplifiers, or any application that demands high-fidelity signal handling, the AD8273-EVALZ evaluation board is an indispensable tool that offers a streamlined and effective way to explore the features of the AD8273 differential amplifier.

For more information, detailed specifications, and application notes, visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6554
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Lowest to $191.0279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess