EN
  • EN
  • DE

HS2-3530ARH-8

Part No HS2-3530ARH-8
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Op Amps
Description Operational Amplifiers - Op Amps LOW POWER RAD HARD PROGRAMMABLE OP AMP, CAN, CLASS Q
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000003-HS2-3530ARH-8
Manufacturer Renesas Electronics
Category Operational Amplifiers - Op Amps
Series HS-3530
Mounting Style Through Hole
Length 0 mm
Packaging Tray
Ultra Librarian 3D Model Ultra Librarian HS2-3530ARH-8 CAD Model

Description

The HS2-3530ARH-8 is a radiation-hardened operational amplifier (op-amp) manufactured by Renesas Electronics America. This op-amp is designed for use in harsh environments where exposure to radiation is a concern, such as space applications, high-altitude avionics, and nuclear facilities. It provides precision amplification and signal conditioning capabilities in demanding conditions.

Applications

  • Spacecraft electronics: Used in satellite systems for signal amplification and data processing.
  • High-altitude avionics: Employed in aircraft control systems and instrumentation.
  • Nuclear facilities: Integrated into monitoring and control equipment in nuclear power plants.
  • Medical imaging: Utilized in radiation therapy equipment for precise control and measurement.
  • Scientific instrumentation: Used in research equipment exposed to radiation.

Features

  • Radiation-hardened design
  • Low offset voltage
  • Low input bias current
  • High open-loop gain
  • Wide supply voltage range
  • Single or dual supply operation
  • 8-pin package

Benefits

  • Reliable performance: Maintains functionality in high-radiation environments.
  • High precision: Low offset voltage and bias current ensure accurate signal amplification.
  • Versatile: Can be used in a wide range of applications due to its flexible supply voltage range.
  • Robust design: Withstands harsh operating conditions.
  • Stable operation: High open-loop gain ensures stable amplification.

Technical Specifications

The HS2-3530ARH-8 has a typical offset voltage of less than 1mV and an input bias current of less than 10nA. The open-loop gain is typically greater than 100dB. The supply voltage range is typically ±5V to ±15V. The device is packaged in an 8-pin ceramic DIP package. The operating temperature range is typically -55°C to +125°C. It has been tested and characterized for radiation tolerance.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Lowest to $4.4456
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess