Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL, SSTL
Output LVPECL
Frequency - Max 3.5GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1160658-CDCLVP111RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVP111
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVP111RHBR CAD Model

Description

Introducing the CDCLVP111RHBR Clock Buffer from Texas Instruments

The CDCLVP111RHBR is a high-performance, low-voltage differential signaling (LVDS) clock buffer from Texas Instruments designed to meet the needs of demanding applications that require precise clock distribution and minimal skew. This advanced clock buffer is an ideal solution for distributing a single clock input to multiple destinations with exacting precision and reliability.

Encased in a compact QFN-32 package, the CDCLVP111RHBR features a single-ended clock input which can be converted to a differential LVDS output, providing users with a versatile and efficient clock distribution solution. The device supports a wide frequency range, making it suitable for various applications, from industrial to high-speed data communication systems.

Key Features of the CDCLVP111RHBR

  • Low Skew: The CDCLVP111RHBR offers extremely low output-to-output skew, which is crucial for maintaining the timing integrity of high-speed digital systems.
  • Flexibility: It supports a wide range of input clock frequencies, ensuring compatibility with various sources and system requirements.
  • High Performance: With LVDS outputs, the device guarantees high-speed data transmission with reduced noise, which is essential for maintaining signal integrity in complex electronic systems.
  • Power Efficiency: This clock buffer is designed for low power consumption, helping to reduce the overall power requirements of the systems it is integrated into.
  • Robustness: The CDCLVP111RHBR is built to withstand harsh industrial environments, providing reliable performance under a variety of conditions.

Applications

The versatility and performance of the CDCLVP111RHBR make it suitable for a wide range of applications, including:

  • Telecommunication infrastructure
  • Networking equipment
  • High-speed computing and data centers
  • Industrial control systems
  • Medical imaging and diagnostics

With its focus on precision, reliability, and efficiency, the CDCLVP111RHBR from Texas Instruments stands out as a superior choice for system designers and engineers looking to optimize their clock distribution networks. Whether you're upgrading existing equipment or developing new cutting-edge technology, the CDCLVP111RHBR is engineered to help you achieve the highest levels of performance and reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
Texas Instruments
Need more? Email Us
ECAD model for DS0026CJ
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8SOIC
Need more? Email Us
ECAD model for MC10LVEP11DR2
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QFN
Need more? Email Us
ECAD model for 74FCT3807SNDGI
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $15.1579
ECAD model for SY58011UMG
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16TSSOP
Need more? Email Us
ECAD model for 2309NZ-1HPGG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0316 $54.1896
14+ $7.4106 $103.7484
21+ $7.1790 $150.7590
29+ $6.9474 $201.4746
38+ $6.7158 $255.2004
50+ $6.0211 $301.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention