EN
  • EN
  • DE

MCC9328MXL

Part No MCC9328MXL
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description INTEGRATED CIRCUIT / Clock IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0000
Win Source Part Number 1345821-MCC9328MXL
Ultra Librarian 3D Model Ultra Librarian MCC9328MXL CAD Model

Description

The NXP MCC9328MXL is a cutting-edge microcontroller that boasts a robust set of features designed to cater to a wide range of applications, from automotive to industrial control systems. This powerful microcontroller is built on an ARM Cortex architecture, ensuring high performance and efficiency for complex computational tasks.

Key Features:

  • Core: At the heart of the MCC9328MXL lies an ARM Cortex-M4 core, capable of reaching speeds up to 100 MHz. This core is optimized for low-power operation while still providing the necessary computational power for demanding applications.
  • Memory: The device comes equipped with a generous memory configuration, including up to 512 KB of Flash memory and 128 KB of SRAM, allowing for ample storage of code and data.
  • Connectivity: With a range of connectivity options, the MCC9328MXL includes CAN, USB, and Ethernet interfaces, providing versatile communication capabilities for embedded systems.
  • Analog to Digital Converters (ADCs): Multiple high-resolution ADCs are included, offering precise measurement for a variety of sensors and inputs.
  • Timers and PWM: A suite of timers and PWM (Pulse Width Modulation) controllers support complex timing and control operations, essential for motor control and other time-sensitive tasks.
  • Security: Security features such as a Cryptographic Acceleration and Assurance Module (CAAM) are integrated to ensure data protection and secure operations, a necessity in today's connected world.

Applications:

The versatility of the NXP MCC9328MXL makes it ideal for a broad spectrum of applications. In the automotive sector, it can be used for engine management systems, dashboard controls, and infotainment systems. In industrial settings, it serves well for process control, automation, and robotics. Additionally, it can be utilized in smart home devices, medical equipment, and energy management systems.

Development Support:

NXP provides comprehensive development support for the MCC9328MXL, including development boards, software tools, and a vibrant community of developers. This ensures a smooth development process from prototype to production, making it an excellent choice for both seasoned engineers and those new to embedded system design.

You May Also Be Interested in

ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess