Products specifications

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution) , Multiplexer
Number of Circuits 1
Input ECL, PECL
Output PECL
Frequency - Max 1 GHz
Voltage - Supply 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PCKEL1
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346135-PCKEL14PW,112
Ultra Librarian 3D Model Ultra Librarian PCKEL14PW,112 CAD Model

Description

Product Overview: PCKEL14PW,112 by NXP Semiconductors

The PCKEL14PW,112 is a high-performance clock buffer from NXP Semiconductors, designed to meet the demanding needs of modern electronic systems. This precision clock distribution chip is capable of distributing a single clock input to multiple outputs with minimal skew, ensuring synchronized operation across various components.

Key Features

  • Multiple Outputs: It features multiple buffered outputs, providing flexibility in design and ensuring that multiple components can receive a stable clock signal simultaneously.
  • Low Skew: The device is engineered to keep clock skew to a minimum, which is critical for maintaining the timing integrity of high-speed digital circuits.
  • Compatibility: With its standard operating voltage, the PCKEL14PW,112 is compatible with a wide range of digital ICs, making it a versatile choice for various applications.
  • Package: Encased in a TSSOP package, it is designed for surface mounting, allowing for efficient use of PCB space and ease of assembly in manufacturing processes.

Applications

The PCKEL14PW,112 is ideally suited for a broad range of applications that require reliable and precise clock distribution. Its potential uses include, but are not limited to, networking equipment, telecommunications systems, computing devices, and high-speed data processing units. Its ability to maintain signal integrity makes it an excellent choice for systems where timing is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PCKEL14PW,112 is no exception. Built to the highest standards, this clock buffer is designed for long-term reliability, ensuring stable operation throughout its lifespan. Whether used in commercial or industrial environments, this product delivers the performance and dependability that professionals expect from a leading semiconductor manufacturer.

Part Number: PCKEL14PW,112<br> Manufacturer: NXP Semiconductors

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 2:15 1.5GHZ 52LQFP
Lowest to $6.0243
ECAD model for MC100LVE222FAR2
ON Semiconductor
IC CLK BUFFER 2:6 700MHZ 28PLCC
Need more? Email Us
ECAD model for MC100E211FNG
Texas Instruments
IC CLK BUFFER 2:2 75MHZ 8USMD / Clock Fanout Buffer 2-OUT 2-IN 1:2 8-Pin Micro SMD T/R
Need more? Email Us
ECAD model for LMH2180TM/NOPB
Texas Instruments
IC CLK BUFFER 3:5 3.1GHZ 32WQFN / Clock Multiplexer 5-OUT 3-IN 1:1/1:2/1:2 32-Pin WQFN EP T/R
Lowest to $10.5253
ECAD model for LMK00304SQ/NOPB
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942CBD,128
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,151
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Renesas Electronics America
IC Clk Buffer 1: 4 250MHZ 16TSSOP
Need more? Email Us
ECAD model for ICS854105AGILF
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention