Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1.25GHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 116206-MC100EL15DG
Ultra Librarian 3D Model Ultra Librarian MC100EL15DG CAD Model

Description

Product Overview: MC100EL15DG from ON Semiconductor

The MC100EL15DG is a versatile and high-performance clock driver device designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This device is part of the ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability in a wide range of digital applications. The MC100EL15DG is specifically engineered to distribute high-speed clock signals with minimal skew, making it an ideal choice for clock distribution in advanced digital systems.

Constructed with advanced Bipolar technology, the MC100EL15DG offers a differential ECL (Emitter Coupled Logic) to PECL (Positive Emitter Coupled Logic) clock distribution path, which includes an ECL mode operating range from -4.2V to -5.7V. This feature ensures compatibility with various ECL systems, providing designers with a flexible option for integrating the device into existing or new designs.

The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising performance. The small footprint of the MC100EL15DG allows for a more efficient use of PCB (Printed Circuit Board) real estate, which is particularly important in densely packed electronic systems.

Key features of the MC100EL15DG include a maximum frequency of 3 GHz, which ensures that it can support high-speed clock signals with ease. It also boasts a very low propagation delay and output-to-output skew, which is critical for maintaining signal integrity and synchronization across multiple components in a system. The device's fully differential design reduces the likelihood of common-mode noise, thereby enhancing signal quality and system reliability.

With its robust design and high-speed capabilities, the MC100EL15DG is an excellent choice for applications such as clock and data distribution, telecommunications, computing, and any system that requires precise and reliable clock management. ON Semiconductor's commitment to quality and performance is evident in this product, making the MC100EL15DG a trusted component for engineers and designers looking to optimize their high-speed digital systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the ON Semiconductor website or contact their local sales office for assistance.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:10 200MHZ 20TSSOP
Lowest to $4.1325
ECAD model for 74FCT3807SPGGI
Renesas Electronics America
IC CLK BUFFER 2:12 2GHZ 40VFQFPN
Need more? Email Us
ECAD model for 8SLVD1212NLGI
ON Semiconductor
IC CLK BUFFER 1:6 7GHZ 32QFN
Need more? Email Us
ECAD model for NB7L585RMNG
Texas Instruments
IC CLK BUF 1:10 200MHZ 24TSSOP
Lowest to $31.3275
ECAD model for CDCVF2310MPWEP
Texas Instruments
10 Bit Buffer/Driver With Series esistor 24-CDIP -55 to 125
Need more? Email Us
ECAD model for 5962-9074401MLA
Renesas Electronics America
Clock Drivers & Distribution 2:1 Differential LVPECL Multiplexer
Need more? Email Us
ECAD model for 853S01AKILFT
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $0.7387
ECAD model for 74AVC9112GTX
SILEGO
Clock Buffer 1: 3 26MHz Clock Output 1.8V 10-Pin STDFN
Need more? Email Us
ECAD model for SLG3SY3952V
Microchip Technology
IC CLK BUFFER 1:2 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 750 MHz 16-VFQFN Exposed Pad
Lowest to $8.7499
ECAD model for ZL40213LDG1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0309 $65.4017
32+ $4.1281 $132.0992
49+ $3.9991 $195.9559
67+ $3.8702 $259.3034
87+ $3.7410 $325.4670
116+ $3.3541 $389.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,670 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention