EN
  • EN
  • DE

MAX9890BETA+T

Part No MAX9890BETA+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SUPPRESSOR CLICK-POP 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Noise Reduction
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 36dB
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 022319-MAX9890BETA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9890BETA+T CAD Model

Description

The MAX9890BETA+T from Maxim Integrated is a high-quality audio amplifier designed to deliver superior sound performance while minimizing power consumption. This innovative component is part of Maxim's extensive range of audio solutions, tailored for a variety of applications from consumer electronics to automotive infotainment systems.

Key Features

  • Low EMI Emission: Engineered with Maxim's proprietary active emissions limiting technology, the MAX9890BETA+T significantly reduces electromagnetic interference (EMI), making it ideal for RF-sensitive applications.
  • High Efficiency: The device operates with high efficiency, which not only conserves energy but also reduces thermal dissipation, thereby simplifying system thermal design.
  • Click-and-Pop Suppression: It comes equipped with a click-and-pop suppression feature that ensures smooth turn-on and turn-off transitions, preventing audible clicks and pops that can detract from the user experience.
  • Low Quiescent Current: The amplifier boasts a low quiescent current, further contributing to its energy-efficient operation and making it suitable for battery-powered devices.

Applications

The MAX9890BETA+T is versatile and can be used in a wide range of applications, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Bluetooth headphones
  • GPS devices
  • Automotive audio systems

Technical Specifications

The amplifier is available in a small, lead-free, 10-pin TDFN (3mm x 3mm) package, which is well-suited for space-constrained applications. It supports a supply voltage range of 2.7V to 5.5V, making it compatible with most standard power rails. Additionally, the MAX9890BETA+T is designed to drive loads down to 8 ohms, which is common for many small speakers and headphones.

Conclusion

Maxim Integrated's MAX9890BETA+T represents a blend of performance, efficiency, and design flexibility, making it a top choice for designers looking to enhance audio performance while managing power and space limitations. Its advanced features and robust design ensure a high-quality audio experience for end-users across various applications.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,309 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess