EN
  • EN
  • DE

CDCLVP1216RGZR

Part No CDCLVP1216RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 16 LVPECL Output, High-Performance Clock Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS, LVDS, LVPECL, LVTTL
Output LVPECL
Frequency - Max 2GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160661-CDCLVP1216RGZR
Manufacturer Homepage www.ti.com
Family Name CDCLVP1216
Introduction Date March 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCLVP1216RGZR CAD Model

Description

Overview of Texas Instruments CDCLVP1216RGZR

The Texas Instruments CDCLVP1216RGZR is a high-performance, low-skew, 1-to-16 differential clock buffer designed to meet the needs of the most demanding high-speed communication systems. This device is part of TI's clock distribution product line, which is renowned for its ability to provide precise clock distribution with minimal additive phase noise and jitter.

Key Features

  • Differential LVPECL Outputs: The CDCLVP1216RGZR features low-voltage positive emitter-coupled logic (LVPECL) outputs, ensuring compatibility with high-speed digital systems that require differential signaling for noise immunity and signal integrity.
  • Wide Frequency Range: This clock buffer supports a wide frequency range, making it suitable for a variety of applications, including data converters, wireless infrastructure, and high-speed digital signal processing.
  • Low Additive Jitter: With its low additive phase noise and jitter, the CDCLVP1216RGZR ensures reliable performance in applications where timing accuracy is critical.
  • Flexible Power Supply: The device operates from a single 3.3V supply, simplifying power management in complex systems.
  • Output Enable Feature: The inclusion of an output enable (OE) pin allows for the selective enabling and disabling of outputs, providing additional control and power savings when the outputs are not in use.

Applications

The CDCLVP1216RGZR is ideal for use in a variety of high-speed applications, including:

  • Telecommunications and networking equipment
  • Server and storage platforms
  • Test and measurement systems
  • High-speed data acquisition

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the CDCLVP1216RGZR is built to the highest quality standards. The device comes in a compact 48-pin VQFN (RGZ) package, which is RoHS compliant and designed for optimal thermal performance. Customers can trust in the reliability and longevity of this clock buffer for their critical system designs.

Overall, the CDCLVP1216RGZR from Texas Instruments represents a robust solution for clock distribution in high-speed digital systems, offering precision, flexibility, and reliability in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1534 $63.4602
6+ $17.3566 $104.1396
9+ $16.8142 $151.3278
13+ $16.2718 $211.5334
16+ $15.7294 $251.6704
22+ $14.1023 $310.2506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,498 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess