Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input ECL, PECL
Output ECL, PECL
Frequency - Max 800MHz
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC10E111
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217061-MC10E111FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E111FN CAD Model

Description

ON Semiconductor MC10E111FN: A High-Performance 5V ECL Differential Driver

The MC10E111FN is a quintuple differential line driver designed for digital data transmission over balanced lines and is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) integrated circuit range. This device is specifically engineered to deliver exceptional performance in systems requiring minimal propagation delay and skew such as high-speed networking and telecommunications.

Key Features

  • High-Speed Operation: The MC10E111FN boasts a typical propagation delay of only 1.1 ns, making it suitable for high-frequency applications where timing precision is crucial.
  • Differential ECL Outputs: It features differential PECL outputs which offer reduced electromagnetic interference (EMI) and improved signal integrity over single-ended signals.
  • Power Supply: Designed to operate with a 5V power supply, this device is compatible with other 5V ECL logic families.
  • Multiple Outputs: With five differential pairs, the MC10E111FN can drive multiple lines, providing versatility in complex system designs.
  • Temperature Range: It is operational over a full industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The MC10E111FN is ideal for applications that demand high-speed data transfer and precise timing, such as:

  • High-speed networking equipment, including switches and routers.
  • Telecommunications infrastructure, such as base stations and network interfaces.
  • High-speed data acquisition systems.
  • Automated test equipment (ATE).

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC10E111FN is no exception. Manufactured with the highest standards, this product is designed to meet the rigorous demands of the modern electronic industry, ensuring performance and reliability for critical applications.

Package Information

The device is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:10 200MHZ 20TSSOP
Lowest to $4.1325
ECAD model for 74FCT3807SPGGI
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN
Lowest to $244.2106
ECAD model for 5PB1213NTGK
ON Semiconductor
IC CLK BUFFER 1:6 7GHZ 32QFN
Need more? Email Us
ECAD model for NB7L585RMNG
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16TSSOP
Need more? Email Us
ECAD model for 2309NZ-1HPGG
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 24QFN
Lowest to $5.5994
ECAD model for 8L30205NLGI
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FC940L
Integrated Circuit Systems
Low Skew, 1-To-8 Differential/LVCOMS-TO-LVCMOS Fanout Buffer
Lowest to $8.0580
ECAD model for ICS8308AGILFT
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3
NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9990 $67.9830
40+ $3.2813 $131.2520
62+ $3.1787 $197.0794
85+ $3.0762 $261.4770
109+ $2.9736 $324.1224
146+ $2.6660 $389.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,070 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention