EN
  • EN
  • DE

CD74HCT85MT

Part No CD74HCT85MT
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit Non-Inverting 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Win Source Part Number 771424-CD74HCT85MT
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HCT85
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT85MT CAD Model

Description

Product Overview: CD74HCT85MT from Texas Instruments

The CD74HCT85MT is a high-speed CMOS logic 4-bit magnitude comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HCT family, which means it combines the speed of CMOS with the low power consumption of TTL, making it an excellent choice for various digital applications.

This comparator is used to compare two 4-bit binary, BCD, or other monotonic codes and present the results of three possible outcomes: A > B, A B," "A<B," and "A=B."

Key Features:

  • Logic Type: 4-bit magnitude comparator
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems
  • Operating Temperature: -55°C to 125°C, ensuring reliability under extreme conditions
  • Logic Family: HCT
  • Propagation Delay Time: Fast propagation delay, which is critical for high-speed operations
  • Mounting Type: Surface mount technology (SMT) for efficient PCB design
  • Package / Case: SOIC-16, a small outline package that saves space on printed circuit boards

Applications:

The CD74HCT85MT is versatile and can be used in a wide range of digital applications, including:

  • Computer systems for comparing binary values
  • Microprocessor systems as a peripheral or embedded component
  • Digital signal processing (DSP) for comparison operations
  • Control systems where decision-making is based on digital inputs
  • Telecommunications equipment for signal comparison

With its high functionality and reliability, the CD74HCT85MT from Texas Instruments is an essential component for designers seeking a robust and efficient solution for digital comparison tasks. Whether you're working on a complex computer system or a simple control circuit, this magnitude comparator is engineered to meet the demanding requirements of your application.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess