EN
  • EN
  • DE

LA1787M

Part No LA1787M
Manufacturer ON Semiconductor
Catalog RF Receivers
Description IC CAR RADIO TUNER 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Frequency 520kHz to 1.71MHz, 64MHz to 108MHz
Modulation or Protocol AM, FM
Applications Automotive Audio
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFP (14x14)
Win Source Part Number 205939-LA1787M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1787M CAD Model

Description

Introducing the LA1787M from ON Semiconductor

The LA1787M is a cutting-edge product from ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is meticulously designed to cater to the demanding needs of modern electronic applications. The LA1787M stands out for its exceptional performance, reliability, and versatility, making it a top choice for designers and engineers alike.

Key Features and Benefits

  • High Integration: The LA1787M integrates multiple functions into a single chip, which helps in reducing the overall component count in the application. This integration not only saves space but also enhances the reliability of the end product by minimizing potential failure points.
  • Energy Efficiency: ON Semiconductor is committed to energy efficiency, and the LA1787M is no exception. This product is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices and reducing the environmental impact.
  • Robust Performance: The LA1787M is engineered to deliver consistent performance even under challenging conditions. It is built to withstand a wide range of temperatures and voltage variations, ensuring that it can be used in a variety of applications without compromising on functionality.
  • Easy to Implement: With its user-friendly features, the LA1787M is easy to incorporate into new designs. Its compatibility with standard manufacturing processes makes it a convenient choice for mass production.

Applications

The LA1787M's versatility allows it to be utilized in a broad array of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management solutions

Quality and Support

ON Semiconductor is committed to delivering high-quality products, and the LA1787M is backed by rigorous testing and quality control procedures. Customers can also expect comprehensive technical support, ensuring that any design incorporating the LA1787M is set up for success.

In conclusion, the LA1787M from ON Semiconductor represents a blend of innovation, efficiency, and reliability. Whether you are working on a complex industrial system or a simple consumer gadget, the LA1787M is an excellent choice that promises to meet and exceed your expectations.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9845 $59.6900
48+ $2.4486 $117.5328
74+ $2.3724 $175.5576
101+ $2.2950 $231.7950
131+ $2.2188 $290.6628
175+ $1.9901 $348.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess