EN
  • EN
  • DE

MC10E166FNR2G

Part No MC10E166FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description Magnitude Comparator 9-Bit Non-Inverting, Inverting, Non-Inverting 28-Pin PLCC T/R / IC COMP 9BIT MAGNITUDE 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel package
Part Status Obsolete(EOL)
Type Magnitude Comparator
Resolution 9
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 4.2 V ~ 5.5 V, -4.2 V ~ -5.5 V
Current - Output High, Low 50mA, 50mA
Max Propagation Delay @ V, Max CL 1.4ns @ 5V, -
Operating Temperature Range 0°C ~ 85°C
Package 28-LCC (J-Lead)
Mounting SMD
Win Source Part Number 787651-MC10E166FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name MC10E166
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E166FNR2G CAD Model

Description

Product Overview: MC10E166FNR2G by ON Semiconductor

The MC10E166FNR2G is a high-performance, 5-bit digital-to-analog converter (DAC) developed by ON Semiconductor, a renowned leader in power and signal management solutions. This precision DAC is part of ON Semiconductor's ECLinPS MAX™ family, designed to deliver exceptional speed and accuracy for a wide range of industrial and communication applications.

Key Features

  • High Speed: The device operates at exceptionally high speeds, making it suitable for applications that require rapid data processing and conversion.
  • 5-Bit Resolution: With its 5-bit resolution, the MC10E166FNR2G provides fine granularity in analog output, allowing for precise control in digital-to-analog conversion tasks.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, ensuring minimal power wastage and suitability for power-sensitive designs.
  • Differential ECL (Emitter Coupled Logic) Outputs: The use of differential ECL outputs provides improved noise immunity and allows for longer transmission distances without signal degradation.
  • Single Supply Voltage: This DAC operates from a single supply voltage, simplifying power supply design and reducing the overall complexity of the system.
  • Temperature Range: The MC10E166FNR2G is operational over a broad temperature range, making it reliable in various environmental conditions.
  • Surface Mount Package: The device comes in a PLCC-28 package that is suitable for surface mount technology (SMT), offering a compact footprint for space-constrained applications.

Applications

The MC10E166FNR2G is ideal for a variety of applications that require high-speed digital-to-analog conversion, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Telecommunications
  • Instrumentation
  • High-speed Modems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MC10E166FNR2G DAC is manufactured with this commitment in mind, ensuring reliability and performance in demanding industrial conditions. Its robust design and manufacturing process make it a trusted choice for engineers and designers looking for a dependable digital-to-analog conversion solution.

You May Also Be Interested in

Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $1.2248
Renesas Electronics America
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $13.0971
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.1276
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess