EN
  • EN
  • DE

CD74HCT423MTG4

Part No CD74HCT423MTG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC RETRIG MONO MULTVIBRTR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028545-CD74HCT423MTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT423MTG4 CAD Model

Description

CD74HCT423MTG4 Dual Retriggerable Monostable Multivibrators with Resets

The CD74HCT423MTG4 is a high-speed CMOS logic dual retriggerable monostable multivibrator with reset capabilities, designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which means it is compatible with TTL logic levels while offering the speed and low power consumption of CMOS technology. It is specifically engineered to handle the demanding requirements of timing circuits in various digital applications.

Each multivibrator of the CD74HCT423MTG4 has an active-low trigger input (A), an active-high trigger input (B), a clear (reset) input, an output (Q), and a complementary output (Q\). The clear input can terminate the output pulse at any time, an essential feature for precise timing operations. The device can be triggered on the falling-edge of the input pulse at A or the rising-edge at B, providing versatility in its triggering options.

One of the key features of the CD74HCT423MTG4 is its retriggerable function, which allows the output pulse duration to be extended by applying additional trigger pulses. The pulse duration is determined by the external components, typically a resistor and a capacitor. This allows for a wide range of adjustable timing, making the device suitable for a variety of applications such as pulse shaping, timing delays, and toggling functions.

The CD74HCT423MTG4 is offered in a small-outline package, with the part number suffix 'MTG4' indicating the packaging type and temperature grade. This makes it well-suited for space-constrained applications. The device operates over a broad voltage range of 4.5V to 5.5V and features low input current, further enhancing its suitability for battery-operated and low-power systems.

With its robust design, the CD74HCT423MTG4 is characterized for operation from -55°C to 125°C, ensuring reliable performance in a wide range of environmental conditions. Its fast response time and high noise immunity make it a preferred choice for industrial, automotive, and consumer electronics where precise timing and reliability are critical.

Overall, the CD74HCT423MTG4 from Texas Instruments is a versatile and reliable component for designers looking to implement accurate timing functions in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess