EN
  • EN
  • DE

M74HC4060B1

Part No M74HC4060B1
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description 14-stage binary counter/oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211128-M74HC4060B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC4060B1 CAD Model

Description

The M74HC4060B1 is a high-speed CMOS 14-stage binary counter/divider and oscillator manufactured by STMicroelectronics, a global semiconductor leader. This integrated circuit is designed to operate in a wide range of applications, from precision timing to frequency generation, and is well-suited for use in consumer electronics, industrial automation, and telecommunications systems.

Key Features

  • High-Speed Operation: The M74HC4060B1 operates at a high speed, which is characteristic of CMOS integrated circuits, ensuring swift response times and efficient performance in fast-paced applications.
  • Wide Operating Voltage Range: This device can function over a wide operating voltage range from 2V to 6V, providing versatility in different circuit environments and compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: Designed with power efficiency in mind, the M74HC4060B1 features low power dissipation, making it ideal for battery-operated devices and energy-sensitive applications.
  • On-Chip Oscillator: With an integrated RC oscillator that requires only a few external components to operate, this IC simplifies circuit design and reduces component count.
  • Multiple Counting Options: The 14-stage binary counter/divider offers multiple counting configurations, providing flexibility for a variety of timing and frequency division tasks.
  • Output Capability: The M74HC4060B1 can drive up to 10 LSTTL loads, which allows it to interface with other logic families and drive multiple devices.

Applications

The versatile nature of the M74HC4060B1 makes it suitable for a wide array of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counters and Timers
  • Alarm Systems
  • Sequential Logic Circuits
  • Waveform Generation

Overall, the M74HC4060B1 from STMicroelectronics is a reliable and functional choice for designers who require a high-performance counter/divider with an integrated oscillator. Its ease of integration, coupled with STMicroelectronics' reputation for quality, makes it a top choice for both new designs and existing system upgrades.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess