EN
  • EN
  • DE

DS1236-5

Part No DS1236-5
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICRO MANAGER 5% 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 25 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 130472-DS1236-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1236-5 CAD Model

Description

Introducing the DS1236-5 MicroMonitor Chip from Maxim Integrated

The DS1236-5 MicroMonitor Chip is a state-of-the-art solution designed by Maxim Integrated to enhance the reliability and stability of microprocessor (µP) systems. This compact and efficient chip is specifically engineered to monitor power supplies and microprocessor activity in digital systems, ensuring seamless and uninterrupted operation even in the most demanding of environments.

Key Features of the DS1236-5

  • Power Supply Monitoring: The DS1236-5 is equipped with a precision voltage monitor that keeps a vigilant watch over the system's power supply. It ensures that the µP is fully reset during power-up, power-down, and brownout conditions, thus safeguarding against data corruption and system crashes.
  • Microprocessor Supervision: With an integrated watchdog timer, the DS1236-5 provides an essential safety net for systems that might otherwise hang or become unresponsive. This timer can be set to different timeout intervals, and if the µP fails to provide a timely pulse, the chip will automatically initiate a system reset.
  • Manual Reset Capability: Users can manually trigger a system reset through the dedicated reset input. This feature allows for easy and immediate restarts without the need to power cycle the entire system.
  • Low Power Consumption: Maxim Integrated has designed the DS1236-5 to consume minimal power, making it an ideal choice for battery-operated and energy-efficient applications.
  • Compact and Versatile: The chip is available in a small 8-pin package, providing a versatile solution that can easily be integrated into a wide range of system designs without significant space constraints.

Applications of the DS1236-5

The DS1236-5 is an invaluable component for systems where consistent operation is critical. It is widely used in embedded systems, industrial controllers, office machines, and any application where the integrity of data and system functionality cannot be compromised due to power irregularities or processor errors.

In summary, the DS1236-5 MicroMonitor Chip from Maxim Integrated is a robust and reliable solution for maintaining the health and efficiency of your microprocessor systems. With its comprehensive monitoring capabilities and low power consumption, it stands out as an essential component for modern digital applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess