EN
  • EN
  • DE

CAT1320WI-28

Part No CAT1320WI-28
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description CAT1320 - SUPERVISORY CIRCUIT WI  /  Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Bulk
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.85V, 3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT1320WI-28-488
Standard Package 1
Win Source Part Number 1171201-CAT1320WI-28
Ultra Librarian 3D Model Ultra Librarian CAT1320WI-28 CAD Model

Description

The CAT1320WI-28 from ON Semiconductor is a high-performance, 2Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide a robust storage solution for sophisticated electronic systems. This memory module is an essential component for a wide range of applications, from industrial automation to consumer electronics, where reliable data storage and retrieval are paramount.

Key Features

  • Memory Size: The CAT1320WI-28 boasts a memory capacity of 2 Kilobits, organized as 256 x 8 bits, which is ideal for storing configuration parameters, calibration data, or small application logs.
  • Interface: It utilizes a standard I²C serial interface, facilitating easy integration into existing systems with minimal pin usage, and supports a bus speed of up to 400 kHz, enabling quick data transfer.
  • Write Cycle Time: The device features a rapid write cycle time of 5 ms (typical), allowing for efficient data storage operations.
  • Operating Voltage: It operates over a wide voltage range of 2.5V to 5.5V, making it versatile for use in various circuit designs and ensuring compatibility with both 3V and 5V systems.
  • Endurance: The EEPROM is designed for high reliability, with an endurance of 1,000,000 program/erase cycles and a data retention period of 100 years, ensuring the longevity and durability of stored information.
  • Temperature Range: It is operational across an industrial temperature range of -40°C to +85°C, ensuring data integrity even in extreme environmental conditions.

Applications

The CAT1320WI-28 is suitable for a variety of applications where reliable and persistent storage is necessary. These include:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Smart metering
  • Portable devices

With its robust design and comprehensive feature set, the CAT1320WI-28 from ON Semiconductor is the go-to choice for designers seeking a dependable non-volatile memory solution for their next project.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess