The TC74HC590AP is an 8-bit binary counter manufactured by Toshiba Semiconductor and Storage. This high-speed CMOS counter integrates advanced silicon gate CMOS technology to achieve the high-speed operation similar to equivalent Bipolar Schottky TTL, while maintaining the low power CMOS dissipation. It consists of an 8-bit binary counter, a 3-state 8-bit register and control circuitry for the counter and register. This allows for versatile applications where counting and storage of binary data are required.
Applications
- Frequency dividers
- Address decoding
- Timing circuits
- Microprocessor systems
- Digital instruments
Features
- High-Speed Operation: fMAX = 60 MHz (typ.) at VCC = 5 V
- High Output Drive Current: Outputs can drive 15 LSTTL Loads
- Low Power Dissipation: ICC = 4 μA (max.) at Ta = 25°C
- Wide Operating Voltage Range: VCC = 2 V to 6 V
- Pin and Function Compatible with 74HC590
- 3-State Outputs for Bus-Oriented Applications
- Asynchronous Master Reset
- 8-Bit Binary Counter with Register
Benefits
- Enables high-speed counting and data storage.
- Reduces system power consumption due to its CMOS design.
- Interfaces easily with other TTL and CMOS logic devices.
- Provides flexibility in system design with its 3-state outputs.
- Simplifies debugging and system initialization with its master reset capability.
Additional Details
The TC74HC590AP operates within a voltage range of 2V to 6V, making it suitable for a wide array of digital applications. Its high output drive capability ensures it can interface with multiple logic gates without signal degradation. The device is available in a DIP (Dual In-Line Package), which simplifies prototyping and board assembly. The asynchronous master reset allows the counter to be quickly reset to its initial state, improving system responsiveness.