EN
  • EN
  • DE

SN74HC4040PWRG4

Part No SN74HC4040PWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 12-BIT ASYNCHRONOUS BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254643-SN74HC4040PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4040PWRG4 CAD Model

Description

SN74HC4040PWRG4 - Texas Instruments

The SN74HC4040PWRG4 is a high-performance, 12-stage binary counter integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This device is part of the 'HC4040' series, which is known for its robustness and versatility in a wide range of counting applications.

Constructed with advanced silicon-gate CMOS technology, the SN74HC4040PWRG4 offers the dual benefit of high-speed operation typical of LSTTL combined with the low power consumption characteristic of CMOS integrated circuits. This makes the IC ideal for use in systems where power efficiency is crucial without compromising on performance.

The SN74HC4040PWRG4 has a wide operating voltage range from 2V to 6V, which allows it to be used in various logic level environments. This versatility is complemented by the device's significant features, such as the maximum count frequency of 30 MHz (typical) at 5V, which allows for high-speed operations.

This counter IC features a 12-stage ripple-carry binary counter, which means that each bit is triggered by the transition of the bit before it, allowing for sequential counting in binary. The outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance variations. This makes the SN74HC4040PWRG4 highly reliable in complex electronic systems where signal integrity is paramount.

The SN74HC4040PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the part number suffix 'PWRG4' indicating the packaging type and temperature grade. The package is designed to optimize the board space and is widely preferred for its compact footprint in space-constrained applications.

Typical applications for the SN74HC4040PWRG4 include time-delay circuits, counters, and frequency dividers. Its robust design and high functionality make it suitable for a broad range of products, from consumer electronics to industrial control systems. With the backing of Texas Instruments' reputation for quality and durability, the SN74HC4040PWRG4 is a reliable choice for designers looking to incorporate a dependable counter IC into their designs.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3748 $50.5980
330+ $0.3076 $101.5080
505+ $0.2980 $150.4900
695+ $0.2884 $200.4380
900+ $0.2787 $250.8300
1,205+ $0.2499 $301.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess