Products specifications Report Issue?

Categories Resistors
Manufacturer Stackpole Electronics Inc.
Series CB
Packaging Bulk
Resistance (Ohms) 470
Tolerance ±5%
Power (Watts) 10W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Safety
Temperature Coefficient ±200ppm/°C
Operating Temperature Range -55°C ~ 275°C
Package Axial
Manufacturer Package Axial
Dimension 0.374" Square x 1.890" L (9.50mm x 48.00mm)
Number of Terminations 2
Win Source Part Number 769418-CB10JB470R
Popularity Medium
Supply and Demand Status Limited
Family Name CB
Introduction Date May 20, 2000
ECCN EAR99
Country of Origin China, Mexico
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CB10JB470R CAD Model

Description

The Stackpole Electronics Inc. CB series resistor is a wirewound resistor that comes with 10W power and 470 Ohms resistance.

  • Features: Flame-proof, Moisture-Resistant
  • Package: Axial
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Terminations: 2
  • Family: CB
  • Applications: Lighting, Power Supply, Automotive
  • Dimensions: 0.374" Square x 1.890" L (9.50mm x 48.00mm)
  • Packaging: Bulk
  • Manufacturing Locations: China, Mexico
  • Estimated EOL Date: 2026

You May Also Be Interested in

Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE / Gas Discharge Tube 90 V 20000A (20kA) ±20% 3 Pole Through Hole
Lowest to $3.1700
ECAD model for 2026-09-C2LF
Vishay
RES 0.47 OHM 20W 5% TO220 / 470 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Lowest to $5.7814
ECAD model for RTO020FR4700JTE3
Panasonic
RES 220 OHM 2W 5% AXIAL
Need more? Email Us
ECAD model for ERG-2SJ221
Vishay
RES 3.3K OHM 1W 5% AXIAL
Lowest to $0.0739
ECAD model for PR01000103301JR500
TE Connectivity
Resistor, Metal Film, Res 1 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial
Need more? Email Us
ECAD model for 1625878-4
Vishay
RES 2.2K OHM 0.6W 1% AXIAL
Lowest to $0.3730
ECAD model for MBB02070C2201FC100
Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us
ECAD model for WW12FB18R2
Ohmite
RES 24 OHM 5W 5% RADIAL
Need more? Email Us
ECAD model for TA205PA24R0JE
Bourns Inc.
Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS
Lowest to $0.2678
ECAD model for 3318S-1-102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention