EN
  • EN
  • DE

CD74HC85NSR

Part No CD74HC85NSR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR MAGNITUDE 4B 16SO / Magnitude Comparator Bit Active High Output A<B, A=B, A>B 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Quiescent (Iq) 8 µA
Temperature Range - Operating -55°C ~ 125°C
Case / Package 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Mounting Surface Mount
Base Product Number 74HC85
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD74HC85NSR-NDR,-CD74HC85NSRE4-NDR,296-28792-1,296-28792-2,CD74HC85NSRE4-ND,-CD74HC85NSRG4,296-28792-6,TEXTISCD74HC85NSR,CD74HC85NSR-ND,CD74HC85NSRG4-ND,-CD74HC85NSRE4,CD74HC85NSRG4,CD74HC85NSRE4,-296-28792-1-ND,-CD74HC85NSRG4-NDR,2156-CD74HC85NSR
Standard Package 2,000
Win Source Part Number 1323527-CD74HC85NSR
Ultra Librarian 3D Model Ultra Librarian CD74HC85NSR CAD Model

Description

The CD74HC85NSR is a high-grade integrated circuit designed and manufactured by the reputable Texas Instruments. This device is part of the CMOS logic family and is particularly known for its robust performance in 4-bit magnitude comparators. It is engineered to provide a range of logical comparisons between two 4-bit binary, BCD, or other monotonic codes and presents the output in terms of three status signals: A>B, A=B, and A<B.

Key Features

  • Logic Type: 4-Bit Magnitude Comparator
  • Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic level requirements and ensuring compatibility with a wide range of other digital components.
  • Operating Temperature: -55°C to 125°C, making it suitable for use in harsh environmental conditions and demanding applications.
  • Package / Case: SOIC-16, a small-outline package that is ideal for space-constrained applications.
  • Mounting Type: Surface Mount, allowing for efficient assembly and integration into modern printed circuit boards.
  • Logic Family: HC, indicating that it is part of the high-speed CMOS family, known for its low power consumption and high noise immunity.

Applications

The CD74HC85NSR is versatile and can be used in a wide array of applications, including but not limited to:

  • Computers and computer peripherals for logical and arithmetic operations
  • Control systems where comparison of values is crucial
  • Instrumentation and test equipment to determine the magnitude of signals
  • Telecommunication systems for signal processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HC85NSR is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. With its wide operating temperature range and durable packaging, this component is designed for long-term reliability.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes. For ordering, the part number CD74HC85NSR should be referenced to ensure the correct device specification is received.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess